EN
  • EN
  • DE

AD8548ARZ-R7

Part No AD8548ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD8548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8548ARZ-R7DKR, AD8548ARZ-R7CT, AD8548ARZ-R7-ND, AD8548ARZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909949-AD8548ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8548ARZ-R7 CAD Model

Description

Analog Devices Inc. AD8548ARZ-R7 Precision Op-Amp

The AD8548ARZ-R7 is a high-performance, precision operational amplifier from Analog Devices Inc., designed for a wide range of applications, including instrumentation, sensors, and precision analog systems. This device is a part of the renowned AD8548 family, known for its low power consumption, high accuracy, and the versatility it offers to designers.

Featuring a quad amplifier configuration, the AD8548ARZ-R7 is housed in a compact SOP-14 package, making it suitable for space-constrained applications. It operates over a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both single-supply and dual-supply operations, providing flexibility in various circuit designs.

One of the key attributes of the AD8548ARZ-R7 is its low input offset voltage, which enhances the precision of the applications it is used in. Moreover, the device boasts a low input bias current and low noise, which are crucial for high-impedance sensor applications and audio signal processing where maintaining signal integrity is paramount.

The operational amplifier also features rail-to-rail output swing, which maximizes the dynamic range in applications such as data acquisition systems. Additionally, the AD8548ARZ-R7 offers a high output current drive capability, making it capable of driving heavier loads without compromising performance.

For designers concerned with power efficiency, the AD8548ARZ-R7 has a low power consumption profile, which is essential for battery-powered and portable devices. Its extended industrial temperature range ensures reliable operation in harsh environments, making it suitable for industrial control systems and automotive applications.

In summary, the AD8548ARZ-R7 from Analog Devices Inc. is a versatile and reliable choice for engineers looking for a precision operational amplifier that offers low power consumption, high accuracy, and a small form factor. Whether it's for consumer electronics, medical devices, or industrial automation, the AD8548ARZ-R7 is an excellent component that can help enhance system performance and efficiency.

Key Features:

  • Quad operational amplifier configuration
  • Low input offset voltage
  • Low input bias current
  • Rail-to-rail output swing
  • Low noise performance
  • High output current drive capability
  • Wide supply voltage range: 2.7V to 5.5V
  • Low power consumption
  • Extended industrial temperature range
  • Compact SOP-14 package

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7570 $57.8970
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1206 $231.1454
141+ $2.0501 $289.0641
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess