EN
  • EN
  • DE

AD8509ARUZ-REEL

Part No AD8509ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC MUX LCD DVR 9CH 3.3V 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 64 grey scale
Operating Supply Current 8.5mA
Supply Voltage - Operating 3.3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 118384-AD8509ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8509ARUZ-REEL CAD Model

Description

Product Overview: AD8509ARUZ-REEL

The AD8509ARUZ-REEL is a high-performance, analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. Designed with precision and reliability in mind, this component is an excellent choice for a variety of applications that require accurate signal routing and processing.

Key Features

  • Channels: The AD8509ARUZ-REEL offers multiple single-ended channels, providing flexibility in connecting various input sources.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), this device is optimized for space-saving on printed circuit boards while ensuring robust performance.
  • Operating Temperature: This multiplexer operates over a wide temperature range, making it suitable for industrial environments and applications that experience temperature fluctuations.
  • Supply Voltage: It operates at a single supply voltage, simplifying power supply design and ensuring compatibility with a range of systems.

Applications

The AD8509ARUZ-REEL is versatile and can be used in multiple sectors, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Medical equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The AD8509ARUZ-REEL is manufactured with the highest standards, ensuring consistent performance and durability. It is supplied in a reel, making it ideal for high-volume production environments where it can be easily integrated into automated assembly processes.

Ordering Information

The product is available in a reel format, denoted by the suffix "-REEL" in the product code, indicating that it is ready for use in automated manufacturing settings. For ordering and detailed specifications, customers should refer to the official Analog Devices Inc. datasheets and product resources.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
ON Semiconductor
LCD Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess