EN
  • EN
  • DE

AD8402AR100-REEL

Part No AD8402AR100-REEL
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC POT DIG DUAL 100K 8BIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816630-AD8402AR100-REEL
Ultra Librarian 3D Model Ultra Librarian AD8402AR100-REEL CAD Model

Description

AD8402AR100-REEL - Digital Potentiometer from Analog Devices Inc.

The AD8402AR100-REEL is a high-performance digital potentiometer, designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This compact and versatile device is part of the AD8400 series, which are single-channel and dual-channel digital potentiometers that offer a reliable solution for adjusting and controlling voltage and current in a wide range of electronic applications.

Key Features:

  • Resistance Options: The AD8402AR100-REEL is available with a resistance value of 100 kΩ, providing precise adjustment capabilities.
  • Dual Channel: This model includes two independent potentiometers in one package, offering design flexibility and reduced board space requirements.
  • Interface: The device features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of systems.
  • Resolution: The potentiometer provides a 256-position resolution, enabling fine adjustment for applications requiring precise control.
  • Voltage Range: It operates with a wide supply voltage range of 2.7V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Endurance: The AD8402AR100-REEL is designed for high durability, with an extended endurance of 1 million write cycles and 50 years of data retention.
  • Package: Available in a compact 14-lead TSSOP (thin shrink small outline package), it is ideal for space-constrained applications.

Applications:

The AD8402AR100-REEL is a versatile component suitable for various applications, including:

  • Adjustable power supplies and voltage regulators
  • Programmable filters and delays
  • Calibration and control systems
  • Consumer electronics
  • Automotive electronics

With its robust design and comprehensive features, the AD8402AR100-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and flexible digital potentiometer solution for their electronic projects.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4338 $58.3746
41+ $2.8182 $115.5462
64+ $2.7293 $174.6752
88+ $2.6415 $232.4520
114+ $2.5537 $291.1218
152+ $2.2892 $347.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess