EN
  • EN
  • DE

AD8392AAREZ-R7

Part No AD8392AAREZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR ADSL/ADSL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 104539-AD8392AAREZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8392AAREZ-R7 CAD Model

Description

AD8392AAREZ-R7: High-Performance, Dual Operational Amplifier by Analog Devices Inc.

The AD8392AAREZ-R7 is a state-of-the-art dual operational amplifier designed and manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This operational amplifier is part of the AD8392 series, and it comes in a compact package, offering exceptional performance for a wide range of applications.

Featuring a high slew rate and low noise, the AD8392AAREZ-R7 is optimized for applications that require precise signal amplification with minimal distortion. Its design ensures that it is suitable for audio processing, active filters, and any other application that demands a high level of signal fidelity.

The device operates over a wide supply voltage range, making it versatile for use in both single-supply and dual-supply configurations. This flexibility allows designers to incorporate the AD8392AAREZ-R7 into various circuit designs without the need for additional power supply considerations.

Key Specifications:

  • Voltage Supply: The AD8392AAREZ-R7 can operate at supply voltages ranging from 5V to 24V, accommodating a variety of power environments.
  • Output Current: It is capable of delivering a high output current, ensuring robust performance even in demanding situations.
  • Slew Rate: The high slew rate of the device allows for rapid changes in the output signal, making it ideal for high-speed signal processing.
  • Low Distortion: The operational amplifier is engineered to have low harmonic distortion, preserving the integrity of the input signal in the output.
  • Package: The AD8392AAREZ-R7 comes in a compact R-7 package, which is convenient for space-constrained applications.

The AD8392AAREZ-R7 also boasts excellent temperature stability, ensuring consistent performance across a wide range of operating conditions. This reliability makes it an excellent choice for industrial and commercial applications where temperature variations are common.

In summary, the AD8392AAREZ-R7 from Analog Devices Inc. is a high-performance, dual operational amplifier that offers a perfect blend of speed, precision, and reliability. Its versatile supply voltage range and robust output capabilities make it an ideal choice for designers looking to enhance their signal processing circuits with superior operational amplification.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.6008 $120.0600
115+ $1.5500 $178.2500
155+ $1.5003 $232.5465
200+ $1.4507 $290.1400
270+ $1.3005 $351.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess