EN
  • EN
  • DE

AD8364ACPZ-REEL7

Part No AD8364ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR DUAL 60DB 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 2.7GHz
RF Type Cellular, CDMA
Input Range -55dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 70mA
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008450-AD8364ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8364ACPZ-REEL7 CAD Model

Description

Product Overview: AD8364ACPZ-REEL7 from Analog Devices Inc.

The AD8364ACPZ-REEL7 is a state-of-the-art dual-channel RMS power detector, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This powerful component is specifically engineered to measure RF signals in wireless infrastructure equipment, providing accurate power measurements across a wide frequency range. It is an essential tool for applications requiring precise power control and monitoring, such as cellular base stations, point-to-point communication systems, and radar systems.

Key Features

  • Frequency Range: The AD8364ACPZ-REEL7 operates effectively over a broad frequency range, making it versatile for various RF applications.
  • Dual-Channel: Its dual-channel capability allows for simultaneous measurement of two separate RF signals, enhancing system performance and reliability.
  • Accurate RMS Measurement: It delivers true RMS output, ensuring accurate power measurements regardless of signal waveform or modulation.
  • Temperature Stability: The device maintains consistent performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8364ACPZ-REEL7 saves valuable board space and is suitable for space-constrained applications.

Applications

The AD8364ACPZ-REEL7's precision and versatility make it ideal for:

  • Wireless base station power controls
  • RF transmitter leakage detection
  • ISM band power measurement
  • Power amplifier (PA) linearization/control loops

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8364ACPZ-REEL7 is no exception. It is available in a reel format, facilitating efficient handling and assembly during the manufacturing process. This product is designed to meet the stringent requirements of the communications industry, ensuring long-term performance and stability.

For designers and engineers seeking an accurate, reliable, and space-efficient power detection solution, the AD8364ACPZ-REEL7 from Analog Devices Inc. is an excellent choice that promises to deliver top-notch performance in a variety of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3113 $51.1791
15+ $6.8485 $102.7275
23+ $6.6172 $152.1956
33+ $6.1544 $203.0952
43+ $5.9231 $254.6933
53+ $5.6917 $301.6601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess