EN
  • EN
  • DE

AD8361ARM

Part No AD8361ARM
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package 8-MSOP
Win Source Part Number 077224-AD8361ARM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8361ARM CAD Model

Description

The AD8361ARM is a state-of-the-art RF (Radio Frequency) detector manufactured by Analog Devices Inc., designed to provide precise and reliable measurement of signal power in a variety of applications. This versatile component is an essential tool for engineers working in communications, radar systems, and RF instrumentation, offering a wide dynamic range and high level of accuracy.

Key Features:

  • Frequency Range: The AD8361ARM operates over a broad frequency range from 2.5 GHz to 2.7 GHz, making it suitable for a wide array of RF applications.
  • Linear Response: It delivers a linear response over a 50 dB power range, which translates to a consistent and predictable output over a wide range of input signal levels.
  • Temperature Stability: Engineered for temperature stability, the AD8361ARM maintains its performance across a temperature range of -40°C to +85°C, ensuring reliable operation in varying environmental conditions.
  • Single Supply Operation: The device operates from a single 2.7 V to 5.5 V supply, simplifying the power supply design and reducing the system power requirements.
  • Package: It comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications:

The AD8361ARM is ideal for use in a variety of applications that require accurate RF power detection, including:

  • Wireless infrastructure
  • Radar and satellite systems
  • RF instrumentation
  • Power amplifier linearization
  • Transmitter leakage detection

Technical Specifications:

Parameter Value
Frequency Range 2.5 GHz to 2.7 GHz
Dynamic Range 50 dB
Supply Voltage 2.7 V to 5.5 V
Operating Temperature -40°C to +85°C
Package MSOP

Overall, the AD8361ARM from Analog Devices Inc. is a robust and dependable choice for engineers looking to measure RF signal power with precision and ease.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess