EN
  • EN
  • DE

AD8361ARM-REEL7

Part No AD8361ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package 8-MSOP
Win Source Part Number 127259-AD8361ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8361ARM-REEL7 CAD Model

Description

Product Overview: AD8361ARM-REEL7

The AD8361ARM-REEL7 is a state-of-the-art TruPwr™ RF Detector from the renowned manufacturer Analog Devices Inc. Specifically designed for high-performance radio frequency (RF) applications, this device offers an exceptional measurement solution for power levels from -15 dBm to +20 dBm, within the frequency range of 2.5 GHz. It is a versatile component that is ideal for a wide array of applications, including power amplifier linearization/control, transmitter power measurement, and RF instrumentation.

Key Features

  • Frequency Range: The AD8361ARM-REEL7 is capable of operating over a broad frequency range, making it suitable for various wireless technologies including GSM, CDMA, WCDMA, and more.
  • Accurate RMS Power Measurement: It provides a true RMS output which accurately measures the power of both simple continuous wave (CW) and complex modulated signals, ensuring reliable performance in diverse signal environments.
  • Temperature Stability: The device maintains its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Linear-in-dB Response: The linear-in-dB response of the AD8361ARM-REEL7 allows for easy interpretation and processing of the power measurements, simplifying system design and integration.
  • Supply Voltage: It operates on a single 5 V supply, minimizing power consumption and making it suitable for portable applications.

Package and Quality

The AD8361ARM-REEL7 comes in a compact MSOP-8 (Mini Small Outline Package) that is optimized for space-constrained applications. The component is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. Additionally, the product adheres to Analog Devices' stringent quality standards, ensuring high reliability and performance for critical applications.

Applications

  • Wireless base stations
  • RF power amplifier linearization/control
  • Transmitter power measurement
  • RF instrumentation and test equipment
  • ISM band transceivers

In summary, the AD8361ARM-REEL7 from Analog Devices Inc. is a versatile and accurate RF power detector, well-suited for a range of high-frequency applications where precise power measurement is crucial. Its robust design and comprehensive features make it an essential component for engineers seeking reliable RF solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess