The AD8361ARM(J3A) is a state-of-the-art TruPwr™ detector from Analog Devices Inc., designed to offer accurate RF power measurement across a wide range of frequencies and power levels. This versatile component is an essential tool for RF applications requiring precise power control and monitoring, such as wireless communication systems, radar, and signal processing equipment.
Key Features
- Frequency Range: The AD8361ARM(J3A) operates effectively over a broad frequency range from 2.5 GHz to 2.7 GHz, making it suitable for a variety of RF applications.
- Dynamic Range: It boasts an impressive dynamic range of 50 dB, which enables it to accurately measure signal levels from very low to high power without the need for external attenuators or amplifiers.
- Linear Response: The device provides a linear voltage output that is directly proportional to the dBm power level of the input signal, simplifying system design and integration.
- Temperature Stability: The AD8361ARM(J3A) ensures reliable performance across a wide temperature range, making it ideal for use in environments with varying temperature conditions.
- Package: Housed in a compact MSOP (Mini Small Outline Package), the AD8361ARM(J3A) is designed for space-constrained applications.
Applications
- Wireless Infrastructure
- Power Amplifier Control
- Transmitter Leakage Detection
- Antenna VSWR Monitoring
- ISM Band Power Measurement
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
AD8361ARM(J3A) |
| Package / Case |
MSOP-8 |
| Operating Temperature |
-40°C to +85°C |
The AD8361ARM(J3A) from Analog Devices Inc. is an integral component that provides accurate and reliable RF power detection, making it an excellent choice for designers and engineers seeking precision in their RF signal measurements.