EN
  • EN
  • DE

AD8350ARM20

Part No AD8350ARM20
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DIFF LOW-DISTORTION 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 0Hz ~ 1GHz
P1dB -2.6dBm
Gain 20dB
Noise Figure 5.9dB
RF Type Cellular
Voltage - Supply 5V ~ 10V
Current - Supply 28mA
Test Frequency 250MHz
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555807-AD8350ARM20
Ultra Librarian 3D Model Ultra Librarian AD8350ARM20 CAD Model

Description

Analog Devices Inc. AD8350ARM20: High-Performance Differential Amplifier

The AD8350ARM20 from Analog Devices Inc. is a high-performance differential amplifier designed for the precise and efficient conditioning of differential signal paths. With a fixed gain of 20 dB, this amplifier is an ideal choice for applications that require a reliable boost in signal level without the need for external gain-setting components.

Key Features:

  • Fixed Gain: The AD8350ARM20 provides a fixed gain of 20 dB, which simplifies the design process by eliminating the need for external resistors to set the gain.
  • High Bandwidth: It features a wide bandwidth of 2.7 GHz at -3 dB, making it suitable for high-speed data acquisition, broadband communications, and RF/IF signal chains.
  • Low Distortion: The amplifier offers excellent linearity with a third-order intercept (OIP3) of 46 dBm, ensuring low distortion in demanding applications.
  • Single-Supply Operation: The device operates on a single 5 V supply, which simplifies power supply design and is compatible with many standard systems.
  • Compact Packaging: Housed in a compact MSOP package, the AD8350ARM20 is optimized for space-constrained applications.

Applications:

  • Broadband communications
  • Data acquisition systems
  • IF and RF signal processing
  • Direct conversion receivers
  • Driving ADCs

The AD8350ARM20 is designed to offer robust performance in a variety of settings. Its differential input and output structure provide improved noise immunity and reduced second-order distortion, which is particularly beneficial in environments with high levels of interference. The device also features a high input impedance, making it compatible with a wide range of signal sources.

Whether integrating into an existing system or developing a new project, the AD8350ARM20 differential amplifier from Analog Devices Inc. stands out for its ease of use, high performance, and reliability, making it a go-to solution for engineers and designers across multiple industries.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0649 $60.6490
24+ $4.9769 $119.4456
36+ $4.8210 $173.5560
50+ $4.6662 $233.3100
65+ $4.5103 $293.1695
86+ $4.0437 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess