EN
  • EN
  • DE

AD8350AR20-REEL

Part No AD8350AR20-REEL
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Low Distortion 1.0 GHz Differential Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138494-AD8350AR20-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8350AR20-REEL CAD Model

Description

Product Overview: AD8350AR20-REEL

The AD8350AR20-REEL is a high-performance, differential amplifier designed and manufactured by Analog Devices Inc. This amplifier is part of the REEL packaging series, which ensures efficient handling and manufacturing processes, particularly suited for high-volume production environments.

With a fixed gain of 20 dB, the AD8350AR20-REEL provides a reliable amplification factor for a variety of signal processing applications. It operates over a broad frequency range, making it an excellent choice for telecommunications, broadband, and general-purpose RF and IF applications. The device is characterized by its exceptional linearity and low noise performance, which are essential for maintaining signal integrity in complex systems.

Key Features

  • Frequency Range: The AD8350AR20-REEL is designed to work effectively across a wide frequency spectrum, ensuring versatility in its use across different applications.
  • Gain: A fixed gain of 20 dB allows for consistent amplification, which is crucial for maintaining signal levels within a predetermined range.
  • Output IP3: The device boasts a high third-order intercept point, indicating its ability to handle high-power signals without significant distortion.
  • Power Supply: It operates on a single supply voltage, simplifying the power design requirements for the system in which it is integrated.
  • Package Type: The REEL packaging format facilitates automated assembly processes, reducing manufacturing time and costs.

Applications

The AD8350AR20-REEL is a versatile component that can be used in a range of applications, including:

  • Wireless infrastructure
  • CATV systems
  • Direct broadcast satellite
  • RF instrumentation
  • IF sampling receivers

Analog Devices Inc. is known for its high-quality and reliable components. The AD8350AR20-REEL is no exception and is a testament to the company's commitment to providing industry-leading solutions that meet the needs of modern electronic systems. Whether you are designing a new system or upgrading an existing one, the AD8350AR20-REEL offers performance and reliability that engineers and designers can trust.

For detailed specifications, application notes, and further information, customers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3021 $50.6462
53+ $1.8889 $100.1117
82+ $1.8299 $150.0518
113+ $1.7709 $200.1117
147+ $1.7118 $251.6346
196+ $1.5347 $300.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess