EN
  • EN
  • DE

AD8314ARMZ

Part No AD8314ARMZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 100MHz to 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 8-MSOP
Win Source Part Number 089633-AD8314ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8314ARMZ CAD Model

Description

AD8314ARMZ RF Detector by Analog Devices Inc.

The AD8314ARMZ is a sophisticated RF (Radio Frequency) power detector from the renowned manufacturer Analog Devices Inc. Designed to offer precise and rapid power measurement capabilities, this component is a vital tool for a wide range of applications. The part is packaged in an MSOP-8 (Mini Small Outline Package) that is compact and suitable for space-constrained applications.

Key Features

  • Frequency Range: The AD8314ARMZ operates over a frequency range of 100 MHz to 2.5 GHz, making it versatile for various RF applications including wireless infrastructure, broadband communications, and RF instrumentation.
  • Linear-in-dB Response: This device provides a linear-in-dB response over a wide power range, which simplifies the conversion between voltage and power measurements, enhancing the ease of system integration.
  • High Accuracy: With an accuracy of ±1 dB over the full temperature range, the AD8314ARMZ ensures reliable performance even in challenging environmental conditions.
  • Fast Response Time: The detector offers a fast response time, enabling real-time monitoring and control of RF power, which is critical for maintaining system performance and reliability.
  • Single Supply Operation: Operating from a single supply voltage of 2.7 V to 5.5 V, the AD8314ARMZ is designed for low power consumption, making it suitable for battery-powered devices.
  • Temperature Range: It is operational over an extended industrial temperature range from -40°C to +85°C, ensuring consistent performance across various environmental conditions.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Broadband wireless access systems
  • RF power amplifier control loops
  • Transmitter leakage detection
  • ISM band wireless devices

The AD8314ARMZ by Analog Devices Inc. is an integral part of RF signal chains where precise power detection is crucial. With its broad frequency range, high accuracy, and fast response time, this RF power detector chip is an excellent choice for engineers looking to enhance their wireless communication systems' performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2573 $50.2920
90+ $1.1762 $105.8580
135+ $1.1357 $153.3195
190+ $1.0546 $200.3740
250+ $1.0140 $253.5000
310+ $0.9734 $301.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess