EN
  • EN
  • DE

AD8302ARUZ-RL7

Part No AD8302ARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECT GAIN PHASE 14-TSSOP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 2.7GHz
RF Type General Purpose
Input Range -60dBm to 0dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 23mA
Case / Package 14-TSSOP
Win Source Part Number 131436-AD8302ARUZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8302
Introduction Date July 15, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8302ARUZ-RL7 CAD Model

Description

AD8302ARUZ-RL7 - A Precision Gain and Phase Measurement IC from Analog Devices Inc.

The AD8302ARUZ-RL7 is a fully integrated system designed for measuring gain and phase in numerous electronic applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is an essential component for engineers and designers looking to accurately analyze the performance of RF/IF designs and other signal processing tasks.

This precision IC is capable of measuring amplitude and phase between two independent input signals. It operates over a wide frequency range from 2.7 GHz down to low frequencies, making it versatile for a variety of applications, including wireless base stations, communication systems, and phase detection in beamforming arrays.

The AD8302ARUZ-RL7 offers a measurement range of 60 dB, with an output voltage that is directly proportional to the gain or loss between the two input signals. This linear-in-dB response allows for simple and accurate gain measurements. Additionally, the phase measurement capability provides a linear-in-volts output, with a scaling factor of 10 mV/degree, across a phase measurement range of 0 to 180 degrees.

Enclosed in a compact TSSOP-14 package, the AD8302ARUZ-RL7 is designed for easy integration into a variety of circuit designs. Its single-supply operation, ranging from 2.7 V to 5.5 V, and low power consumption make it a convenient choice for portable and battery-operated equipment.

The device also features an integrated 30 dB detector, which allows for a more straightforward setup and calibration. With its high level of integration and functionality, the AD8302ARUZ-RL7 reduces the need for multiple discrete components, thus saving space and reducing the complexity of the overall design.

Analog Devices Inc. ensures that the AD8302ARUZ-RL7 meets the highest quality and performance standards, providing designers with a reliable and accurate solution for gain and phase measurements. This product is a testament to Analog Devices' commitment to innovation and excellence in the field of precision measurement technology.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1647 $90.3294
3+ $37.0583 $111.1749
5+ $35.9002 $179.5010
6+ $34.7421 $208.4526
8+ $33.5841 $268.6728
10+ $30.1098 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess