EN
  • EN
  • DE

AD8293G80BRJZ

Part No AD8293G80BRJZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816619-AD8293G80BRJZ
Ultra Librarian 3D Model Ultra Librarian AD8293G80BRJZ CAD Model

Description

Product Overview: AD8293G80BRJZ by Analog Devices Inc.

The AD8293G80BRJZ is a precision instrumentation amplifier designed by Analog Devices Inc., tailored for a wide range of applications that require high accuracy and stability. This integrated circuit is part of a family of high-performance amplifiers that provide excellent linearity and low noise, making it an ideal choice for medical, industrial, and automotive applications where precise signal amplification is crucial.

Key Features

  • Gain: The AD8293G80BRJZ comes with a fixed gain of 80, which simplifies its use in applications that require a set amplification level. This eliminates the need for external gain-setting resistors and reduces board space requirements.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the signal processing and ensures minimal error in the amplification.
  • Low Noise: With its low noise performance, the AD8293G80BRJZ provides a clean amplification of the input signal, making it well-suited for precision measurement and data acquisition systems.
  • Single Supply Operation: It operates on a single supply voltage range, which simplifies power supply design and is ideal for battery-powered and portable devices.
  • Robust Design: The device is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.

Applications

The AD8293G80BRJZ is versatile and can be implemented in various applications, including:

  • Pressure and strain gauge amplifiers
  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Industrial process controls
  • Precision data acquisition systems
  • Automotive sensors and controls

Product Specifications

The AD8293G80BRJZ is provided in a compact RJZ package and is designed to meet the stringent requirements of many modern electronic systems. It features a wide operating temperature range and is characterized for operation from -40°C to +125°C. The device is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

For designers and engineers looking for a reliable and precise amplification solution, the AD8293G80BRJZ from Analog Devices Inc. offers a combination of performance, ease of use, and robustness that is hard to match.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6470 $65.8800
90+ $1.3514 $121.6260
135+ $1.3098 $176.8230
185+ $1.2670 $234.3950
240+ $1.2255 $294.1200
320+ $1.0984 $351.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess