Product Overview: AD8293G80BRJZ-R7 by Analog Devices Inc.
The AD8293G80BRJZ-R7 is a precision, low power, fully integrated amplifier from Analog Devices Inc., a leader in high-performance analog technology. Designed for a wide range of applications, this device is particularly well-suited for medical and industrial applications where space and power efficiency are critical.
The AD8293G80BRJZ-R7 features a fixed gain of 80, which simplifies design considerations by eliminating the need for external gain-setting components. This integrated amplifier boasts a low input bias current, making it ideal for sensor applications where the sensor's output impedance is high or the sensor is very sensitive to load effects.
With a wide supply voltage range from 1.8V to 5.5V, the AD8293G80BRJZ-R7 provides flexibility in various system designs, allowing it to be powered by standard battery voltages or regulated power supplies. The low supply current of this amplifier helps in extending battery life in portable applications, which is a significant advantage for wearable medical devices and remote sensing applications.
The operational temperature range of the AD8293G80BRJZ-R7 spans from -40°C to +125°C, ensuring reliable performance across a broad spectrum of environmental conditions. This robust operating range makes it suitable for industrial process control systems and automotive applications that must withstand extreme temperatures.
The device is housed in a compact, RoHS-compliant, 8-lead MSOP package (RJZ suffix), which is conducive to space-constrained applications. The small footprint of the package allows for high-density mounting, contributing to the miniaturization of the end product.
Key features of the AD8293G80BRJZ-R7 include:
- Fixed gain of 80
- Low input bias current
- Wide supply voltage range: 1.8V to 5.5V
- Low supply current
- Wide operating temperature range: -40°C to +125°C
- Compact 8-lead MSOP package
Overall, the AD8293G80BRJZ-R7 by Analog Devices Inc. is a robust, high-performance solution for applications requiring a high-precision amplifier with a fixed gain, low power consumption, and a small form factor.