EN
  • EN
  • DE

AD8274ARMZ-RL

Part No AD8274ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202529-AD8274ARMZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series iPolar®
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 20V/µs
Gain Bandwidth Product 20 MHz
Ultra Librarian 3D Model Ultra Librarian AD8274ARMZ-RL CAD Model

Description

AD8274ARMZ-RL - Low Distortion, Rail-to-Rail Output, Differential Amplifier by Analog Devices Inc.

The AD8274ARMZ-RL is a high-performance differential amplifier designed by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This device is engineered to provide precision amplification with a rail-to-rail output, ensuring wide dynamic range and excellent linearity for a variety of applications, including data acquisition systems, medical instrumentation, and industrial process controls.

Featuring a low distortion profile, the AD8274ARMZ-RL is optimized for scenarios where signal integrity is paramount. Its ability to operate with a single supply voltage ranging from +5 V to +36 V, or dual supplies of ±2.5 V to ±18 V, makes it highly versatile and suitable for different power environments. The amplifier comes in a compact 8-lead MSOP (Mini Small Outline Package) with the RL suffix indicating tape and reel packaging, which is ideal for automated assembly processes.

Key attributes of the AD8274ARMZ-RL include:

  • Low Distortion: Ensures high-fidelity signal amplification, making it suitable for precision applications.
  • Rail-to-Rail Output: Provides maximum output swing, which is especially beneficial in single-supply operations and maximizes dynamic range.
  • High Input Impedance: Allows for easy interfacing with sensors and other high-impedance sources without significant loading effects.
  • Wide Supply Range: Compatible with various supply voltages for flexible deployment in different system architectures.
  • Robust Packaging: The MSOP package ensures a minimal footprint while offering reliable performance and ease of integration into space-constrained applications.

The AD8274ARMZ-RL differential amplifier is also characterized by its ease of use, featuring no external resistors required for setting gains, which simplifies circuit design and reduces board space. With its combination of low power consumption, high precision, and wide operating temperature range, the AD8274ARMZ-RL stands out as an excellent choice for designers seeking to enhance their signal processing capabilities with minimal trade-offs.

Whether you're developing advanced medical equipment, precision measurement devices, or robust industrial control systems, the AD8274ARMZ-RL from Analog Devices Inc. offers a compelling solution for high-quality, differential signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess