EN
  • EN
  • DE

AD824ARZ-14-REEL

Part No AD824ARZ-14-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier 4 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD824ARZ-14-REELDKR, AD824ARZ-14-REELCT, AD824ARZ-14-REELTR, AD824ARZ-14-REEL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851922-AD824ARZ-14-REEL
Ultra Librarian 3D Model Ultra Librarian AD824ARZ-14-REEL CAD Model

Description

Product Overview: AD824ARZ-14-REEL

The AD824ARZ-14-REEL is a high-performance, quad-channel operational amplifier brought to you by Analog Devices Inc., a leading company renowned for its innovative and precision high-performance analog and mixed-signal processing products. This operational amplifier, commonly referred to as an op-amp, is part of a product family that is well-suited for a wide range of applications including medical instruments, audio equipment, and industrial process controls.

Key Features and Benefits

  • Low Power Consumption: The AD824ARZ-14-REEL is designed for optimal efficiency, featuring low power consumption that makes it ideal for battery-powered applications and portable devices.
  • Wide Supply Voltage Range: This op-amp operates with a supply voltage range of ±3 V to ±18 V, providing flexibility in various application designs.
  • High Output Drive Capability: It can deliver a high output current, which is beneficial when driving heavy loads.
  • Low Offset Voltage: The device offers a low input offset voltage that ensures high accuracy in signal amplification, crucial for precision applications.
  • High Slew Rate: With a high slew rate, the AD824ARZ-14-REEL can handle rapid changes in input signals, making it suitable for high-speed amplifiers and fast signal conditioning circuits.
  • Excellent Temperature Stability: The operational amplifier maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Multiple Channels: Being a quad-channel op-amp, it allows for compact designs by reducing the number of separate components required in a circuit.

Applications

The AD824ARZ-14-REEL's versatility allows it to be used in numerous applications. It's particularly useful in:

  • Active filters
  • Audio and video equipment
  • Data acquisition systems
  • Test equipment
  • Signal conditioning modules
  • Medical instrumentation
  • Industrial process controls

Packaging and Quality Assurance

This operational amplifier comes in a surface-mount package and is supplied in a reel, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that each AD824ARZ-14-REEL meets rigorous quality standards, providing reliable performance for critical applications.

For designers and engineers looking for a robust, high-performance operational amplifier, the AD824ARZ-14-REEL from Analog Devices Inc. offers an excellent blend of features, making it a smart choice for a broad range of electronic circuits and systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8885 $63.5540
8+ $13.0368 $104.2944
12+ $12.6294 $151.5528
17+ $12.2220 $207.7740
22+ $11.8146 $259.9212
29+ $10.5924 $307.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess