EN
  • EN
  • DE

AD8240YRMZ-RL

Part No AD8240YRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM 15MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 9V
Voltage Supply MAX 27V
Voltage - Output 12V
Dimming PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767593-AD8240YRMZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8240
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8240YRMZ-RL CAD Model

Description

The AD8240YRMZ-RL is a state-of-the-art operational amplifier (op-amp) developed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is designed for a wide range of applications, including industrial control systems, medical devices, and consumer electronics, offering a perfect blend of performance and reliability.

Key Features:

  • Low Noise Performance: The AD8240YRMZ-RL boasts low noise operation, which is critical for applications requiring high signal fidelity and minimal distortion.
  • High-Speed Operation: With its fast settling time and high slew rate, this op-amp is well-suited for high-speed signal processing tasks, ensuring swift and accurate response to rapidly changing signals.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power supply specifications and simplifying integration into diverse system architectures.
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package that helps maintain stable operation even under fluctuating temperature conditions.

Applications:

  • Automated Test Equipment (ATE)
  • Audio and Video Processing
  • Data Acquisition Systems
  • Active Filtering
  • Precision Instrumentation

The AD8240YRMZ-RL comes in a compact package, making it ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for engineers and designers looking for a dependable op-amp solution.

Analog Devices Inc. is known for its commitment to quality and the AD8240YRMZ-RL is no exception. It is manufactured to meet the highest industry standards, ensuring both consistency and excellence in performance. Whether you're designing a sophisticated medical device or a high-performance audio system, the AD8240YRMZ-RL from Analog Devices Inc. provides the precision and reliability needed to achieve outstanding results.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3961 $55.8440
90+ $1.1455 $103.0950
140+ $1.1097 $155.3580
190+ $1.0739 $204.0410
245+ $1.0381 $254.3345
325+ $0.9308 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess