EN
  • EN
  • DE

AD8223ARZ-R7

Part No AD8223ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P ±12V/24V 8-Pin SOIC N T/R / Single Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.3V/μs
-3db Bandwidth 200kHz
Current - Input Bias 12nA
Voltage - Input Offset 250μV
Supply Current 650μA
Supply Voltage , Single/Dual (±) 3V ~ 24V, ±2V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138350-AD8223ARZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8223
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8223ARZ-R7 CAD Model

Description

Product Overview: AD8223ARZ-R7 from Analog Devices Inc.

The AD8223ARZ-R7 is a high-performance, single-supply instrumentation amplifier from the renowned manufacturer Analog Devices Inc. This precision amplifier is designed to offer a perfect blend of ease of use and versatility, making it an ideal choice for a wide range of applications including medical devices, industrial process controls, and precision data acquisition systems.

The AD8223ARZ-R7 comes in a compact SOIC-8 package and operates over a wide single-supply range of 2.7 V to 36 V, or dual supplies of ±1.35 V to ±18 V. This flexibility in power supply options allows the AD8223 to be integrated into various circuit designs without the need for additional voltage regulation components, saving space and reducing system complexity.

Key Features:

  • Gain Set with One External Resistor: The gain of the AD8223ARZ-R7 can be easily adjusted by connecting a single external resistor (RG) between the designated pins. This feature simplifies the design process and allows for precise gain configurations tailored to specific application requirements.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 80 dB (G = 1), the AD8223ARZ-R7 ensures accurate measurements by minimizing the effects of common-mode noise, which is particularly important in noisy environments or when dealing with small signal levels.
  • Low Offset Voltage: The device boasts a low offset voltage, which contributes to the overall precision of the amplifier by reducing the error introduced in signal processing.
  • Low Noise: The low noise performance of the AD8223ARZ-R7 ensures a clean signal amplification, which is critical in applications where signal integrity is paramount.
  • Robust Design: The AD8223ARZ-R7 is designed to be robust and reliable, featuring high ESD (electrostatic discharge) protection and the ability to operate over a wide temperature range, making it suitable for challenging environments.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Strain gages
  • Transducer interfaces
  • Precision data acquisition systems
  • Battery-powered and portable equipment

The AD8223ARZ-R7 from Analog Devices Inc. represents a blend of performance, ease of use, and versatility, making it a top choice for designers looking to implement a reliable instrumentation amplifier in their systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0609 $52.7917
31+ $3.3321 $103.2951
47+ $3.2279 $151.7113
65+ $3.1238 $203.0470
83+ $3.0197 $250.6351
111+ $2.7073 $300.5103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess