EN
  • EN
  • DE

AD8210YRZ

Part No AD8210YRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.7%
Voltage - Input -2 V to 65 V
Output Current 5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013390-AD8210YRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8210YRZ CAD Model

Description

AD8210YRZ High Voltage, Current Sense Amplifier

The AD8210YRZ is a high-performance, high-voltage current sense amplifier designed by Analog Devices Inc. Specifically engineered for precision current measurement applications, this robust device offers an exceptional combination of accuracy, versatility, and ease of use, making it an ideal choice for a wide range of industrial and automotive systems.

Key Features:

  • Wide Input Voltage Range: The AD8210YRZ is capable of handling a broad range of input voltages, making it suitable for various applications without the need for additional input protection circuits.
  • High Common-Mode Voltage Range: With a common-mode voltage range of -2 V to +65 V, this amplifier can accurately measure current across a shunt resistor in the presence of high common-mode voltages, a common scenario in automotive environments.
  • Fixed Gain: The device features a fixed gain of 20 V/V, providing a stable and predictable amplification factor that simplifies circuit design and integration.
  • High Accuracy: Precision engineering ensures high accuracy in current measurement, essential for monitoring and control in critical applications.
  • Fast Response Time: The AD8210YRZ boasts a rapid response time, enabling real-time current monitoring and enhancing system responsiveness.
  • Robust Packaging: Encased in a compact SOIC-8 package, the AD8210YRZ is designed to withstand harsh environments and fit into space-constrained applications.

Applications:

  • Automotive battery management systems
  • Motor control
  • Power management
  • Overcurrent protection circuits
  • Data acquisition systems

The AD8210YRZ from Analog Devices Inc. offers a reliable and efficient solution for current sensing in high-voltage applications. Its robust design ensures performance stability and longevity in the most demanding environments. Whether it's for vehicle battery monitoring or industrial motor control, the AD8210YRZ delivers the precision and durability needed for critical current sensing tasks.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0667 $54.4002
14+ $7.4394 $104.1516
21+ $7.2069 $151.3449
29+ $6.9744 $202.2576
38+ $6.7419 $256.1922
50+ $6.0445 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess