EN
  • EN
  • DE

AD8205WHRZ

Part No AD8205WHRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply 42 V System Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Slew Rate 0.5V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 2mV
Supply Current 2.2mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8205
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138320-AD8205WHRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8205WHRZ CAD Model

Description

AD8205WHRZ - High Voltage, Single-Supply Difference Amplifier

The AD8205WHRZ is a robust, high-performance difference amplifier engineered by Analog Devices Inc., a company renowned for its precision signal processing technology. This device is specifically designed to amplify small differential voltages in the presence of large common-mode voltages, making it an ideal choice for automotive and industrial applications where electrical noise can be a significant issue.

With a wide input common-mode voltage range of -2V to +65V when operating from a single 5V supply, the AD8205WHRZ ensures reliable performance in environments where the supply voltages can vary, such as in automotive battery monitoring systems. Its ability to operate at these extremes makes it highly versatile and suitable for a broad array of applications.

The AD8205WHRZ features a fixed gain of 20 times, which simplifies its application by eliminating the need for external gain-setting resistors. This not only saves board space but also reduces the design complexity and enhances the reliability of the overall system. The device's high accuracy is further assured with a low offset voltage and low offset drift over temperature, ensuring precise measurements even under varying operating conditions.

Encased in a compact SOIC-8 package, the AD8205WHRZ is designed to save space on a printed circuit board while providing the high isolation necessary in densely packed electronic systems. Its robust construction is capable of withstanding harsh environments and meets the stringent requirements of automotive temperature ranges, operating reliably from -40°C to +125°C.

For protection against transient events, the AD8205WHRZ includes an integrated EMI filter, which minimizes the effects of electromagnetic interference, ensuring stable and accurate operation in electrically noisy environments. Additionally, the device is fully qualified for automotive applications, complying with important industry standards.

In summary, the AD8205WHRZ from Analog Devices Inc. is a high-voltage, single-supply difference amplifier that offers precise measurement, robust performance, and ease of use in a variety of challenging applications. Its compact size, integrated features, and high reliability make it a go-to solution for engineers seeking to design systems with high common-mode voltage requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess