EN
  • EN
  • DE

AD8202YRMZ-R7

Part No AD8202YRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.28V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 40 nA
Voltage - Input Offset 2 mV
Current - Supply 250µA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD8202YRMZ-R7,AD8202YRMZ-R7DKR,-2735-AD8202YRMZ-R7CT,AD8202YRMZR7,AD8202YRMZ-R7CT,AD8202YRMZ-R7-ND,2156-AD8202YRMZ-R7,AD8202YRMZ-R7TR
Standard Package 1,000
Win Source Part Number 1118801-AD8202YRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8202YRMZ-R7 CAD Model

Description

Introducing the AD8202YRMZ-R7 from Analog Devices Inc.

The AD8202YRMZ-R7 is a high-performance, single-supply difference amplifier from Analog Devices Inc., a leader in the field of precision high-performance electronics. This component is specifically designed to amplify small differential voltages in the presence of large common-mode signals, making it an ideal choice for a variety of applications such as automotive battery monitoring, motor control systems, and industrial process controls.

With a wide input common-mode voltage range and a high common-mode rejection ratio (CMRR), the AD8202YRMZ-R7 ensures accurate and stable measurement in challenging environments. The device operates from a single 5 V supply and provides an amplified output with a gain of 20 times the differential input voltage.

Key Features:

  • Wide Input Common-Mode Voltage Range: This amplifier can handle common-mode voltages from -2 V to +27 V, making it versatile for use in systems with fluctuating voltages.
  • High CMRR: With a CMRR of 86 dB (min) at dc, the AD8202YRMZ-R7 offers excellent rejection of common-mode signals, ensuring that only the differential signal is amplified.
  • Single Supply Operation: Designed to operate from a single 5 V supply, this difference amplifier simplifies power supply requirements.
  • Fixed Gain: The device has a fixed gain of 20, which reduces the need for external gain-setting components, thereby simplifying circuit design and reducing overall component count.
  • Robust Packaging: Packaged in an 8-lead MSOP (Mini Small Outline Package), the AD8202YRMZ-R7 is compact and suitable for space-constrained applications.
  • Extended Temperature Range: The amplifier is rated for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

The AD8202YRMZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for precision signal processing. Whether it's for automotive safety systems, energy management, or industrial automation, this difference amplifier is engineered to deliver consistent performance where it counts.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess