EN
  • EN
  • DE

AD8197AASTZ

Part No AD8197AASTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 4:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 4:1 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number AD8197
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1138315-AD8197AASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8197AASTZ CAD Model

Description

AD8197AASTZ High-Speed HDMI/DVI Switch from Analog Devices Inc.

The AD8197AASTZ is a cutting-edge high-speed HDMI/DVI switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is an essential component for applications that require the switching of multiple high-definition multimedia interfaces without compromising signal integrity and performance.

Key Features:

  • High-Speed Performance: The AD8197AASTZ is capable of handling data rates up to 3.4 Gbps, making it suitable for 1080p/60 deep color and 3D video formats, as well as high-resolution computer graphics up to WUXGA (1920x1200 @ 60 Hz).
  • Integrated Equalization: With built-in cable equalization, the switch can compensate for signal degradation caused by long cable runs, ensuring high-quality video transmission over distances up to 30 meters at 1080p/60.
  • Audio Return Channel: The device supports HDMI 1.4 features, including the audio return channel (ARC), allowing for the reduction of cable requirements in home theater setups.
  • Multiple Ports: It features four HDMI/DVI inputs and one HDMI/DVI output, enabling seamless switching between different sources without the need for additional hardware.
  • Compatibility: The switch is fully compatible with DVI and HDMI standards, ensuring broad interoperability with existing audio and video equipment.
  • Advanced HDCP Support: It incorporates High-bandwidth Digital Content Protection (HDCP) keys, providing secure management of encrypted digital content.

Applications:

  • Home Theater Systems
  • Professional A/V Systems
  • KVM (Keyboard, Video, Mouse) Switches
  • Digital Signage
  • Video Conferencing Systems

The AD8197AASTZ is housed in a compact LQFP-100 package, making it a versatile solution for space-constrained environments. Its robust design and comprehensive feature set make it an ideal choice for both consumer electronics and professional AV applications where multiple high-definition sources need to be managed and distributed effectively.

With the AD8197AASTZ, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality components that push the boundaries of audio and video technology.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8891 $55.2237
16+ $6.4731 $103.5696
24+ $6.2708 $150.4992
33+ $6.0686 $200.2638
43+ $5.8663 $252.2509
58+ $5.2594 $305.0452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess