EN
  • EN
  • DE

AD8197AASTZ-RL

Part No AD8197AASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 100LQFP / Video Switch IC I2C, Serial HDMI 1.3 100-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Standards HDMI 1.3
Control Interface I²C, Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD8197
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39186-AD8197AASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8197AASTZ-RL CAD Model

Description

Analog Devices Inc. AD8197AASTZ-RL HDMI/DVI Switch

The AD8197AASTZ-RL is a high-performance HDMI/DVI switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This switch is a key component for audiovisual systems that require the distribution of high-definition content across multiple displays or devices. It is an essential solution for consumer electronics, professional AV systems, and digital signage applications.

Key Features

  • High-Definition Multimedia Interface (HDMI): The AD8197AASTZ-RL supports HDMI 1.3 specifications, ensuring compatibility with a wide range of high-definition video and audio sources.
  • Multiple Switching Ports: With multiple input and output ports, this switch can handle several HDMI or DVI signals, allowing users to switch between different sources seamlessly.
  • High Bandwidth: The device is capable of handling bandwidths up to 2.25 Gbps, making it suitable for 1080p video with deep color and high refresh rates, as well as 3D content.
  • Audio Support: It supports high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio, delivering a full, rich audio experience to complement the video quality.
  • Integrated Equalization: The built-in cable equalizer automatically adjusts signal strength to compensate for long cable runs, ensuring signal integrity over distances.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8197AASTZ-RL minimizes power usage, making it suitable for energy-sensitive applications.

Product Applications

The AD8197AASTZ-RL is versatile and can be used in a variety of applications including:

  • Home theater systems
  • Professional audio/video setups
  • Conference rooms
  • Digital signage networks
  • Video broadcasting equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8197AASTZ-RL is no exception, with robust construction and thorough testing to ensure it meets the highest standards. Users can trust this HDMI/DVI switch to provide consistent performance and maintain the integrity of their high-definition content.

Easy Integration

With a compact form factor and industry-standard packaging, the AD8197AASTZ-RL is designed for easy integration into existing systems. Its surface-mount technology (SMT) package allows for efficient assembly processes, making it a convenient choice for manufacturers and designers alike.

For those looking to enhance their AV systems with reliable, high-quality switching capabilities, the AD8197AASTZ-RL from Analog Devices Inc. is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1104 $65.5520
11+ $10.7577 $118.3347
17+ $10.4216 $177.1672
23+ $10.0855 $231.9665
30+ $9.7494 $292.4820
40+ $8.7410 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess