EN
  • EN
  • DE

AD8188ARUZ-RL

Part No AD8188ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2:1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 3.5 V ~ 5.5 V
-3db Bandwidth 350MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767582-AD8188ARUZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8188
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8188ARUZ-RL CAD Model

Description

Analog Devices Inc. AD8188ARUZ-RL High-Speed Video Multiplexer

The AD8188ARUZ-RL is a high-performance, high-speed video multiplexer from the renowned semiconductor manufacturer, Analog Devices Inc. This advanced component is designed to cater to the demanding needs of video and high-speed data routing applications. With its impressive switching speeds and bandwidth capabilities, the AD8188ARUZ-RL is an ideal choice for broadcast video systems, professional cameras, and any application requiring high-speed analog signal routing.

Key Features

  • High Bandwidth: With a 700 MHz bandwidth, the AD8188ARUZ-RL ensures minimal signal degradation, making it suitable for high-resolution video and fast data signals.
  • Fast Switching: The device offers a fast switching speed of just 4.5 ns, facilitating quick transitions between video sources without noticeable lag.
  • Triple 2:1 Mux: It features a triple 2-to-1 multiplexer configuration, allowing for the selection between two sets of three inputs, which is particularly useful in RGB or YPbPr video applications.
  • Low Crosstalk: Crosstalk between channels is minimal, at -83 dB at 5 MHz, ensuring clear signal integrity for adjacent channels.
  • Single-Supply Operation: The device operates on a single 5 V supply, simplifying power management within the system.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the multiplexer is not in active use.
  • High ESD Tolerance: The AD8188ARUZ-RL has an enhanced electrostatic discharge (ESD) tolerance, providing robustness for handling and assembly processes.

Package and Reliability

The AD8188ARUZ-RL comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. This package type also offers good thermal performance, ensuring reliable operation even under varying environmental conditions. The product is provided in reel packaging (RL suffix), which is optimized for high-volume automated manufacturing processes.

Applications

  • Video switching and routing
  • Professional video editing and broadcasting equipment
  • Security and surveillance systems
  • Video-on-demand servers
  • Medical imaging systems

Analog Devices Inc.'s commitment to high-quality and performance is evident in the AD8188ARUZ-RL, making it a superior choice for designers and engineers looking for a reliable video multiplexer for their high-speed applications.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9468 $58.4040
65+ $1.5974 $103.8310
100+ $1.5474 $154.7400
135+ $1.4975 $202.1625
175+ $1.4476 $253.3300
235+ $1.2979 $305.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess