Analog Devices Inc. AD8187ARU-REEL High-Speed Multiplexer
The AD8187ARU-REEL from Analog Devices Inc. is a high-performance, high-speed multiplexer that is designed to meet the needs of a wide range of video and data switching applications. This device is part of a family of low-cost, low-power, high-speed triple 2-to-1 multiplexers. It is specifically engineered to function with a single supply voltage ranging from +4.5 V to +5.5 V, making it suitable for many digital and analog applications.
With its impressive bandwidth of 400 MHz, the AD8187ARU-REEL is capable of handling high-speed signals with minimal signal degradation, ensuring that the integrity of the data is maintained. This makes the multiplexer an excellent choice for switching high-speed data streams in systems such as RGB video switching, HDTV/DTV, professional video editing systems, and any application requiring high-speed data processing and routing.
The AD8187ARU-REEL offers a low crosstalk performance of -83 dB at 5 MHz and -50 dB at 100 MHz, which is critical for maintaining signal quality in complex systems with multiple signal paths. Additionally, its high off isolation of -90 dB at 5 MHz ensures that signals are well isolated when switched off, preventing unwanted interference between channels.
This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD8187ARU-REEL, and is provided on a reel, which is ideal for automated manufacturing processes. The TSSOP package allows for a compact footprint on the PCB, saving valuable board space while allowing for high-density mounting.
Featuring a low switching time of 5 ns along with a break-before-make switching action, the AD8187ARU-REEL minimizes the time delay and ensures seamless signal routing. This is particularly beneficial in applications where timing is critical, such as video processing where frame synchronization is important.
Overall, the AD8187ARU-REEL from Analog Devices Inc. is a robust and reliable choice for designers looking to incorporate a high-speed multiplexer into their systems. Its combination of high bandwidth, low crosstalk, and compact packaging makes it an industry-leading solution for advanced signal switching applications.