EN
  • EN
  • DE

AD8185ARU-REEL7

Part No AD8185ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 380MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 139735-AD8185ARU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8185ARU-REEL7 CAD Model

Description

Product Overview: AD8185ARU-REEL7

The AD8185ARU-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device is a testament to Analog Devices' commitment to providing advanced solutions for signal processing applications.

Key Features

  • High Speed: The AD8185ARU-REEL7 boasts a fast switching speed, making it ideal for video and other high-speed applications.
  • Triple 4:1 Mux: It features a triple 4-to-1 multiplexer configuration, allowing for the selection of multiple input signals to be routed to a single output.
  • Low Crosstalk: With its excellent isolation between channels, the device ensures minimal interference, or crosstalk, between signals.
  • Wide Bandwidth: The device offers a wide bandwidth that supports a variety of signal frequencies without degradation.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design.

Applications

The AD8185ARU-REEL7 is versatile and can be used in a broad range of applications. These include:

  • Video switching and routing
  • Professional A/V systems
  • Security systems
  • RGB routing
  • High-speed data acquisition systems

Reliability and Packaging

The product is supplied in a REEL7 packaging format, which is designed for efficient handling and manufacturing integration. This tape and reel packaging ensures that the product is suitable for high-volume production environments.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the AD8185ARU-REEL7 is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. Additionally, Analog Devices provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the AD8185ARU-REEL7 into their designs.

With its combination of speed, performance, and versatility, the AD8185ARU-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality analog multiplexer for their high-speed signal processing needs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8063 $54.4504
18+ $5.5846 $100.5228
28+ $5.4101 $151.4828
39+ $5.2356 $204.1884
50+ $5.0611 $253.0550
67+ $4.5375 $304.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess