EN
  • EN
  • DE

AD8184ARZ-REEL

Part No AD8184ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Video
Supply Voltage , Dual (V±) ±4V ~ 6V
-3db Bandwidth 700MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number AD8184
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 713347-AD8184ARZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8184ARZ-REEL CAD Model

Description

The AD8184ARZ-REEL from Analog Devices Inc. is a high-performance, triple 4:1 multiplexer optimized for high-speed signal switching. This component is part of the REEL packaging series, indicating it is provided in tape and reel format suitable for automated assembly processes. The device is designed to facilitate video and other high-frequency signal routing, making it an ideal choice for applications requiring fast, low-distortion switching.

Key Features

  • High-Speed Switching: With a switching time of just 4.5 ns, the AD8184ARZ-REEL is built to handle high-speed applications without compromise.
  • Low Distortion: The device offers exceptional signal integrity with low distortion, ensuring high-quality signal transmission.
  • Wide Bandwidth: A large bandwidth of 700 MHz allows the multiplexer to pass high-frequency signals with minimal loss.
  • Single Supply Operation: It operates on a single 5 V power supply, simplifying the power design for system integrators.
  • Low Power Consumption: With low quiescent current, the AD8184ARZ-REEL is an energy-efficient choice for power-sensitive applications.
  • Off Isolation: The device provides excellent off isolation of -80 dB at 10 MHz, preventing crosstalk between channels.

Applications

The AD8184ARZ-REEL is suitable for a wide range of applications, including:

  • Video signal routing
  • RGB multiplexing
  • High-speed data communications
  • ATE (Automated Test Equipment)
  • Video-on-demand systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8184ARZ-REEL is no exception. The device is rigorously tested to meet high industry standards, ensuring long-term performance and stability in demanding environments.

Ordering Information

The AD8184ARZ-REEL is available in a compact SOIC package, making it suitable for space-constrained applications. For ordering, the product is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess