EN
  • EN
  • DE

AD8183ARUZ-REEL7

Part No AD8183ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 380MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 717476-AD8183ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8183
Introduction Date October 28, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8183ARUZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8183ARUZ-REEL7

The AD8183ARUZ-REEL7 is a high-performance, triple 4:1 multiplexer from Analog Devices Inc., designed for video and other high-speed data switching applications. This device is part of the broad portfolio of Analog Devices' solutions that cater to the needs of advanced digital signal processing and high-speed data transmission.

Manufactured with a cutting-edge technology that ensures low power consumption and high-speed operation, the AD8183ARUZ-REEL7 is capable of switching signals well beyond the 200 MHz range, making it an ideal choice for high-definition video and other bandwidth-intensive applications. It is commonly used in video conferencing systems, multimedia systems, and digital video recorders, among others.

Key Features:

  • High Bandwidth: With a bandwidth greater than 200 MHz, this multiplexer can handle high-speed signals with ease, ensuring minimal signal degradation and excellent video quality.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in complex systems with multiple data streams.
  • Low Power Consumption: The device is designed for low power operation, which helps to reduce heat generation and power costs in end-use applications.
  • Single Supply Operation: It operates from a single 5 V supply, simplifying power supply design and management.
  • High Off Isolation: The device provides high isolation between channels when they are in the off state, further preserving signal integrity.

The AD8183ARUZ-REEL7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The "REEL7" designation indicates that this product is provided in a tape and reel packaging, which is optimal for automated assembly processes, ensuring efficient manufacturing and reducing the time-to-market for products incorporating this multiplexer.

With its robust design and high-speed capabilities, the AD8183ARUZ-REEL7 from Analog Devices Inc. is a reliable and efficient solution for any application requiring high-performance signal switching.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4045 $64.0450
22+ $5.2553 $115.6166
35+ $5.0912 $178.1920
47+ $4.9272 $231.5784
61+ $4.7632 $290.5552
82+ $4.2700 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess