EN
  • EN
  • DE

AD8170AR-REEL

Part No AD8170AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC MUX SWITCHING W/AMP 2:1 8SOIC / Multiplexer with Amplifier Interface 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Multiplexer with Amplifier
Voltage - Supply ±4V ~ 6V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD8170
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555602-AD8170AR-REEL
Ultra Librarian 3D Model Ultra Librarian AD8170AR-REEL CAD Model

Description

The AD8170AR-REEL from Analog Devices Inc. is a high-performance, large bandwidth, triple 2:1 multiplexer that is designed to meet a wide range of applications. This multiplexer is part of Analog Devices' extensive line of switch and multiplexer products, known for their reliability and precision.

Key Features

  • High Bandwidth: The AD8170AR-REEL offers a large bandwidth, making it suitable for video and other high-speed data applications.
  • Triple 2:1 Mux: It features three independent 2:1 multiplexers, providing versatility in routing signals within a circuit.
  • Low Crosstalk: The device has exceptionally low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • High Off Isolation: High off isolation ensures minimal leakage between the multiplexer's inputs and outputs when the device is in the off state.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and management.

Applications

The AD8170AR-REEL is ideal for a variety of applications, including:

  • Video switching and routing
  • RGB signal multiplexing
  • High-speed data communications
  • ATE (Automatic Test Equipment)
  • Professional video editing and broadcasting equipment

Product Specifications

Parameter Value
Supply Voltage (VCC) ±5 V
Bandwidth 300 MHz
Crosstalk (at 5 MHz) -80 dB
Off Isolation (at 5 MHz) -80 dB
Operating Temperature Range -40°C to +85°C
Package Surface-Mount

The AD8170AR-REEL is available in a surface-mount package and is designed for easy integration into a wide range of electronic systems. With its combination of performance and versatility, the AD8170AR-REEL is an excellent choice for designers looking for a high-quality multiplexer solution.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4474 $59.9214
26+ $4.4696 $116.2096
41+ $4.3300 $177.5300
56+ $4.1903 $234.6568
72+ $4.0506 $291.6432
96+ $3.6316 $348.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess