EN
  • EN
  • DE

AD8158XCPZ

Part No AD8158XCPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 2X1 100LFCSP / 100-LFCSP-VQ (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-LFCSP-VQ (12x12)
Base Product Number AD8158
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1023730-AD8158XCPZ
Ultra Librarian 3D Model Ultra Librarian AD8158XCPZ CAD Model

Description

The AD8158XCPZ is a state-of-the-art, high-speed, fully buffered crosspoint switch designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile switch is designed to route high-speed signals, such as those found in data communication, telecommunication, and video broadcasting systems, with exceptional signal integrity and minimal crosstalk.

Key Features

  • High Bandwidth: The AD8158XCPZ boasts a significant bandwidth capacity, which makes it ideal for handling high-speed data streams without compromising signal quality.
  • Low Crosstalk: Engineered to minimize crosstalk, this crosspoint switch ensures that signals are routed cleanly and clearly, maintaining the integrity of the data.
  • Flexible Routing: With its fully buffered architecture, the AD8158XCPZ can route any input to any output, offering unparalleled flexibility in signal management.
  • Hot Swap Capability: The device supports hot swapping, allowing for the addition or removal of components without the need to power down the system.

Applications

  • High-speed data routing in network switches and routers
  • Signal distribution for video broadcasting and A/V switching
  • Backplane or cable interconnect switching
  • Redundancy switching in mission-critical systems

Technical Specifications

Parameter Value
Package / Case 64-LFCSP-VQ (9x9)
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 3.3V
Bandwidth Up to several Gbps

The AD8158XCPZ from Analog Devices Inc. is a powerful solution for any application that requires high-speed, reliable signal routing. Its combination of high bandwidth, low crosstalk, and flexible routing options make it an indispensable component in modern communication and video systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess