EN
  • EN
  • DE

AD8153ACPZ

Part No AD8153ACPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.2 Gbps Single Buffered Mux/Demux Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XStream
Packaging Tray
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1138282-AD8153ACPZ
Manufacturer Homepage www.analog.com
Family Name AD8153
Introduction Date April 01, 2006
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8153ACPZ CAD Model

Description

Analog Devices Inc. AD8153ACPZ Triple LVDS Multiplexer

The AD8153ACPZ is a high-performance, triple low-voltage differential signaling (LVDS) 2:1 multiplexer from Analog Devices Inc., designed to meet the needs of high-speed data transmission in modern communication infrastructure. This advanced semiconductor device is an ideal choice for applications requiring the switching of high-speed data or clock signals with minimal signal degradation.

The AD8153ACPZ operates at a wide range of data rates, from 250 Mbps to 3.2 Gbps, making it versatile for various applications such as backplane switching, high-speed routing, and signal redundancy in complex systems. Its LVDS interface ensures low-noise, low-power operation with a differential signaling technique that enhances signal integrity over long distances and in noisy environments.

Key Features:

  • High Data Rate: Supports data rates from 250 Mbps to 3.2 Gbps, enabling its use in high-speed communication systems.
  • Low Power Consumption: The device operates with a typical power consumption of only 100 mW, contributing to energy-efficient system design.
  • Low Jitter: The AD8153ACPZ exhibits low jitter performance, which is critical for maintaining signal quality in high-speed data transmissions.
  • Flexible Operation: The multiplexer can be used in either 2:1 multiplexing or 1:2 demultiplexing configurations, providing design flexibility.
  • Small Footprint: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD8153ACPZ saves valuable board space.
  • Hot Swappable: Its hot-swappable capability allows for easy integration and maintenance without the need to power down the system.

The AD8153ACPZ also features integrated termination resistors, which simplify PCB design by reducing the number of external components required for proper termination. Its fail-safe functionality ensures that the outputs remain in a high impedance state when inputs are inactive, providing additional protection for connected devices.

Whether used in data centers, networking equipment, or high-definition video applications, the AD8153ACPZ from Analog Devices Inc. is engineered to provide reliable, high-speed signal switching with exceptional performance.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. product page and documentation for the AD8153ACPZ.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4455 $67.2275
11+ $11.0323 $121.3553
17+ $10.6874 $181.6858
23+ $10.3427 $237.8821
29+ $9.9981 $289.9449
39+ $8.9637 $349.5843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess