EN
  • EN
  • DE

AD8153ACPZ-RL7

Part No AD8153ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW MUX/DEMUX SGL BUFF 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 008365-AD8153ACPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8153ACPZ-RL7 CAD Model

Description

AD8153ACPZ-RL7: High-Speed Digital Crosspoint Switch from Analog Devices Inc.

The AD8153ACPZ-RL7 is a state-of-the-art digital crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to meet the rigorous demands of high-speed signal routing and switching in advanced communication and networking systems.

Key Features:

  • High-Speed Performance: The AD8153ACPZ-RL7 operates at exceptionally high speeds, capable of handling data rates up to 3.2 Gbps per port. This makes it an ideal choice for applications that require rapid data transfer and minimal signal latency.
  • Scalability: With its 24 differential inputs and 12 differential outputs, this crosspoint switch provides a 24 x 12 switch matrix. This scalability ensures that the device can be used in a variety of configurations, catering to different system sizes and requirements.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8153ACPZ-RL7 is designed for power efficiency, which is crucial for maintaining thermal performance and reducing overall power costs in system designs.
  • Signal Integrity: The device offers excellent signal integrity, thanks to its adaptive equalization and output de-emphasis features. These characteristics help to maintain signal quality over long PCB traces and cables.
  • Flexibility: The crosspoint switch is highly flexible, offering programmable control of functions such as signal path configuration, input equalization, and output pre-emphasis through an I²C-compatible serial interface.

Applications:

The AD8153ACPZ-RL7 is suitable for a wide range of high-speed data routing applications, including:

  • Backplane and cable interconnects
  • Data center networking equipment
  • High-performance computing
  • Video switching and distribution
  • Telecommunications infrastructure

Product Packaging and Availability:

Offered in a compact 64-lead LFCSP (lead-frame chip-scale package), the AD8153ACPZ-RL7 is designed for surface-mount technology (SMT), which facilitates easier integration into modern PCB designs. The suffix 'RL7' indicates that the product is available in reel packaging, making it suitable for automated assembly processes.

With its robust feature set and high-speed capabilities, the AD8153ACPZ-RL7 from Analog Devices Inc. is a powerful solution for designers looking to enhance the performance and efficiency of their digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3513 $68.1078
13+ $9.3139 $121.0807
20+ $9.0229 $180.4580
27+ $8.7318 $235.7586
35+ $8.4407 $295.4245
46+ $7.5676 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess