EN
  • EN
  • DE

AD8150ASTZ

Part No AD8150ASTZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWIT 33X17 184LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3.3V, 5V, -3.3V, -5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 184-LQFP (20x20)
Win Source Part Number 077179-AD8150ASTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8150ASTZ CAD Model

Description

The AD8150ASTZ is a high-performance digital crosspoint switch manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This component is designed to route high-speed signals with exceptional signal integrity, making it an ideal choice for various applications such as data communications, telecommunications, and video broadcasting.

Key Features

  • High-Speed Operation: The AD8150ASTZ is capable of operating at speeds up to 3.2 Gbps, ensuring rapid signal processing and data transmission.
  • Flexibility: With a 24 x 24 switch matrix, it offers a high level of routing flexibility, allowing users to configure multiple signal paths according to their specific requirements.
  • Low Crosstalk: It features low crosstalk between channels, which minimizes interference and preserves signal integrity for reliable performance.
  • Programmable: The device can be easily programmed via a serial or parallel interface, providing a customizable solution for complex systems.
  • Single 2.5 V Supply: Operating on a single 2.5 V power supply, the AD8150ASTZ is designed for low power consumption, which is critical for power-sensitive applications.

Applications

  • Data Communications
  • Telecommunications
  • Video Switching and Routing
  • Signal Distribution
  • Networking Equipment

Technical Specifications

Parameter Value Part Number AD8150ASTZ Switch Matrix 24 x 24 Max Data Rate 3.2 Gbps Supply Voltage 2.5 V Package 100-LQFP (14x14)

The AD8150ASTZ is available in a 100-lead LQFP (Low-profile Quad Flat Package) that fits well in space-constrained applications. With its advanced features and robust performance, the AD8150ASTZ is a superior choice for designers looking to implement a high-speed signal routing solution in their next project.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess