EN
  • EN
  • DE

AD8143ACPZ-REEL7

Part No AD8143ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER TRIPLE DIFF 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Receiver
Number of Drivers/Receivers 0/3
Receiver Hysteresis 41mV
Supply Voltage - Operating 4.5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008364-AD8143ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8143ACPZ-REEL7 CAD Model

Description

The AD8143ACPZ-REEL7 is a high-performance triple differential receiver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of their extensive range of interface and connectivity solutions tailored for signal processing applications that require high speed and reliability.

Key Features

  • High-Speed Operation: The AD8143ACPZ-REEL7 is capable of handling high-speed signals, making it suitable for advanced digital video applications and other high-speed data transmission systems.
  • Triple Differential Receivers: It contains three independent differential receivers, providing the ability to receive multiple differential signals simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for portable and power-sensitive applications.
  • Wide Common-Mode Range: The device features a wide common-mode range that enhances its ability to handle various signal conditions and improves signal integrity.
  • High Impedance Inputs: The high impedance inputs ensure minimal loading on the signal source, preserving signal quality.
  • Integrated Cable Termination: The AD8143ACPZ-REEL7 provides integrated cable termination, reducing the need for external components and simplifying design.

Applications

The AD8143ACPZ-REEL7 is ideal for a variety of applications, including:

  • Advanced Television Systems
  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Twisted Pair Signal Distribution
  • Surveillance Systems
  • Automotive Infotainment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8143ACPZ-REEL7 is no exception. It is available in a compact 32-lead LFCSP package and is part of the REEL7 tape and reel packaging series, which ensures safe and efficient handling for high-volume production environments.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the comprehensive datasheet provided by Analog Devices Inc., which offers in-depth information on electrical characteristics, pin configurations, and application notes for the AD8143ACPZ-REEL7.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4546 $53.4552
28+ $3.6550 $102.3400
43+ $3.5408 $152.2544
59+ $3.4266 $202.1694
76+ $3.3124 $251.7424
102+ $2.9697 $302.9094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess