EN
  • EN
  • DE

AD8133ACP

Part No AD8133ACP
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816613-AD8133ACP
Ultra Librarian 3D Model Ultra Librarian AD8133ACP CAD Model

Description

Analog Devices Inc. AD8133ACP Triple Differential Line Driver

The AD8133ACP from Analog Devices Inc. is a high-performance triple differential line driver designed for driving high-speed data and clock signals over twisted pair or differential lines. This integrated circuit is ideal for a wide range of applications, including high-speed data communications, video transmission, and high-resolution imaging systems. With its ability to maintain signal integrity over long distances, the AD8133ACP is a perfect choice for any application requiring high-speed differential signaling.

Key Features and Benefits:

  • High-Speed Operation: The AD8133ACP is capable of driving signals at high speeds, which makes it suitable for advanced applications such as gigabit Ethernet, digital video interfaces, and other high-speed serial communication protocols.
  • Low Distortion: This line driver offers low harmonic distortion and excellent signal fidelity, ensuring that the transmitted signal is clear and precise, which is critical for high-quality video and data transmission.
  • Triple Differential Channels: With three differential channels, the AD8133ACP can simultaneously drive multiple signals, making it highly efficient for systems that require parallel data transmission.
  • Adjustable Output Voltage Range: The output voltage range is adjustable, which provides flexibility in matching the line driver to various twisted pair or differential cables and receivers.
  • Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, ensuring reliability and longevity of the line driver.
  • Space-Saving Package: Packaged in a compact LFCSP (Lead Frame Chip Scale Package), the AD8133ACP saves valuable board space, which is essential for dense circuit designs.

Applications:

  • Data communications
  • High-speed digital video transmission
  • Security and surveillance systems
  • Medical imaging equipment
  • Automotive infotainment and camera systems

The AD8133ACP from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it an excellent choice for system designers looking to enhance their high-speed differential signal applications. Its robust design ensures that signals are transmitted with high fidelity, even in challenging electrical environments.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,144 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess