EN
  • EN
  • DE

AD8131AR

Part No AD8131AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 400MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2000 V/µs
-3db Bandwidth 400MHz
Current - Input Bias 500nA
Voltage - Input Offset 1.5mV
Current - Supply 11.5mA
Current - Output / Channel 60mA
Voltage - Supply Single/Dual (±) 2.8 V ~ 11 V ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Differential
Win Source Part Number 077172-AD8131AR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD8131AR CAD Model

Description

Analog Devices Inc. AD8131AR High-Speed Differential Driver

The AD8131AR by Analog Devices Inc. is a high-performance differential driver tailored for the transmission of high-speed signals over twisted-pair or coaxial cables. This device is designed to deliver exceptional signal fidelity and noise immunity, making it an ideal choice for a wide array of applications, including video and data communications, test and measurement equipment, and high-speed data acquisition systems.

The AD8131AR operates with a single 3.3 V to 12 V supply or dual supplies of up to ±6 V. It features a high slew rate and low differential gain and phase error, which contribute to its ability to maintain signal integrity. The device's current feedback architecture ensures a wide bandwidth of 270 MHz at a gain of +2, which is crucial for maintaining high-speed signal transmission without significant distortion.

Designed with flexibility in mind, the AD8131AR can be used as a differential driver or in a single-ended-to-differential conversion configuration. This versatility allows it to interface with both differential and single-ended input signals, providing a seamless integration into various signal chain designs. Additionally, the device offers adjustable output offset voltage, enabling users to optimize signal levels for specific applications.

The AD8131AR comes in a compact SOIC package, making it suitable for space-constrained applications. Its robust construction ensures reliable performance even in demanding environments, while its low power consumption helps to minimize system power requirements.

Key features of the AD8131AR include:

  • Wide bandwidth: 270 MHz at G = +2
  • High slew rate: 1600 V/μs
  • Low harmonic distortion
  • Adjustable output offset voltage
  • Single 3.3 V to 12 V supply or dual ±5.5 V to ±6 V supplies
  • Compact SOIC package
  • High output drive: 50 mA

The AD8131AR is an excellent choice for designers looking for a high-speed differential driver capable of delivering superior signal performance. With its combination of speed, versatility, and reliability, the AD8131AR continues to be a preferred component in advanced communication and signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5881 $50.2929
22+ $4.5851 $100.8722
34+ $4.4418 $151.0212
47+ $4.2986 $202.0342
61+ $4.1553 $253.4733
81+ $3.7254 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,512 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess