EN
  • EN
  • DE

AD8129ARZ-REEL7

Part No AD8129ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 200MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 1070 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 500nA
Voltage - Input Offset 200μV
Operating Supply Current 13mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 25.2 V, ±2.25 V to 12.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112609-AD8129ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8129ARZ-REEL7 CAD Model

Description

The AD8129ARZ-REEL7 is a high-performance, low-cost amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is specifically engineered to address the needs of high-speed differential signal amplification and conditioning, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Adjustable Gain: The AD8129ARZ-REEL7 offers a user-adjustable gain with a range of 1 to 10, providing flexibility and precision in amplification levels for different use cases.
  • High Speed: With a bandwidth of 200 MHz when set to a gain of 10, this amplifier is capable of handling high-speed signals, ensuring minimal signal distortion in fast communication systems.
  • Low Distortion: The device boasts a low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio and instrumentation applications.
  • Low Noise: Featuring a low noise density of 10 nV/√Hz at 1 kHz, the AD8129ARZ-REEL7 ensures that the amplified signal has minimal added noise, preserving the original signal quality.
  • Wide Supply Range: It operates with a supply voltage range from ±5 V to ±12 V, accommodating various system power requirements and enhancing the amplifier's versatility.
  • Robust Packaging: The device comes in a compact SOIC package and is available on a 7-inch reel (REEL7), facilitating efficient assembly for high-volume production.

Applications:

The AD8129ARZ-REEL7 is adept for use in a broad array of applications, including:

  • High-speed data acquisition systems
  • Differential line drivers and receivers
  • Communications systems
  • ADC/DAC buffer amplifiers
  • Twisted pair cable driving
  • Professional audio equipment

With its combination of high-speed performance, adjustable gain, and low-noise operation, the AD8129ARZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for your differential amplification needs. Its robust packaging and compatibility with high-volume production make it a practical solution for both prototype development and mass-market products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7475 $53.9800
19+ $5.5364 $105.1916
28+ $5.3634 $150.1752
39+ $5.1904 $202.4256
50+ $5.0174 $250.8700
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,041 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess