EN
  • EN
  • DE

AD811ARZ-16-REEL

Part No AD811ARZ-16-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143841-AD811ARZ-16-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD811ARZ-16-REEL CAD Model

Description

Product Overview: AD811ARZ-16-REEL

Analog Devices Inc. introduces the AD811ARZ-16-REEL, a high-performance video operational amplifier that delivers exceptional signal amplification with high fidelity. This component is designed to meet the rigorous demands of video processing applications, making it an ideal choice for professional video electronics, broadcast systems, and high-speed data acquisition.

Key Features

  • High Output Current: The AD811ARZ-16-REEL can drive a 50-ohm load, making it suitable for direct-coupled video lines, thus ensuring minimal signal distortion and reduced need for additional buffer stages.
  • Wide Bandwidth: It offers a wide bandwidth of 140 MHz at a gain of +2, providing the speed required for high-resolution video processing and other fast signal handling applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining the integrity of the video signal and ensuring high-quality output.
  • Flexible Power Supply: The operational amplifier can operate with a power supply range of ±4.5 V to ±18 V, accommodating a variety of system designs and requirements.
  • Settling Time: It boasts a fast settling time, making it capable of handling quick changes in the input signal without compromising the output quality.

Applications

  • Professional Video Electronics
  • Broadcast Equipment
  • Cable Drivers
  • High-Speed Data Acquisition Systems
  • RGB Amplifiers

Product Packaging

The AD811ARZ-16-REEL is provided in a reel packaging format, which is convenient for automated manufacturing processes. The "REEL" suffix indicates that the product is delivered in tape and reel packaging, suitable for high-volume production environments.

Manufacturer Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD811ARZ-16-REEL, like all Analog Devices products, is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

For engineers and designers seeking a robust, high-speed operational amplifier for video applications, the AD811ARZ-16-REEL from Analog Devices Inc. offers a compelling solution with its exceptional performance characteristics and reliable operation.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Lowest to $1.2392
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9814 $95.9628
3+ $39.3694 $118.1082
4+ $38.1391 $152.5564
6+ $36.9088 $221.4528
8+ $35.6785 $285.4280
10+ $31.9876 $319.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess