EN
  • EN
  • DE

AD8111ASTZ

Part No AD8111ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Packaging Tube
Function Video Crosspoint Switch
Voltage Supply Source Dual Supply
Voltage - Supply Single/Dual (±) ±4.5 V ~ 5.5 V
Current - Supply 38mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 80-LQFP
Manufacturer Device Package 80-LQFP (12x12)
Catalog Crosspoint
Win Source Part Number 077166-AD8111ASTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8111ASTZ CAD Model

Description

AD8111ASTZ: High-Performance Video Crosspoint Switch by Analog Devices Inc.

The AD8111ASTZ is a state-of-the-art video crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is a testament to the company's commitment to providing advanced solutions for video signal routing and processing applications.

The AD8111ASTZ is part of the AD8111/AD8112 family and is a 16 x 8 high-speed video crosspoint switch matrix. It offers a wide bandwidth of 200 MHz, which makes it suitable for handling high-resolution video signals without compromising signal quality. The device operates with a single supply voltage ranging from +4.5 V to +5.5 V, and it can handle video signals that swing around a user-defined reference voltage, which is set by the REF IN pin.

Key Features:

  • High Bandwidth: With a 200 MHz bandwidth, it ensures minimal signal degradation and is ideal for high-resolution and high-speed video applications.
  • Gain Flatness: Excellent gain flatness helps maintain signal integrity, providing consistent performance over the entire video bandwidth.
  • Low Crosstalk: The device features very low crosstalk between channels, which is critical for maintaining signal clarity in complex video routing systems.
  • Flexible Control: The AD8111ASTZ can be controlled via a parallel or serial digital interface, offering flexibility for different system designs.
  • Single Supply Operation: Its ability to operate on a single supply voltage simplifies power supply design and reduces system power requirements.

This crosspoint switch is packaged in a 100-lead LQFP (Low-profile Quad Flat Package), which is designed for surface-mount technology, providing a compact footprint for space-constrained applications. The AD8111ASTZ is ideally suited for professional video switching, routing, and distribution systems, broadcast equipment, and any application requiring high-speed video signal routing.

With its robust feature set and high-performance capabilities, the AD8111ASTZ from Analog Devices Inc. is a versatile and reliable solution for advanced video processing tasks, ensuring that signal integrity is maintained even in the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6345 $62.6345
3+ $51.3924 $154.1772
4+ $49.7864 $199.1456
5+ $48.1804 $240.9020
7+ $46.5744 $326.0208
9+ $41.7563 $375.8067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess