EN
  • EN
  • DE

AD8092ARZ

Part No AD8092ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N Tube / IC OPAMP VFB 110MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 170 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.8mV
Operating Supply Current 4.8mA
Channel Output Current 45mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077160-AD8092ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8092
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8092ARZ CAD Model

Description

Product Overview: AD8092ARZ by Analog Devices Inc.

The AD8092ARZ is a high-performance, low-power, rail-to-rail output operational amplifier from Analog Devices Inc., a leading global semiconductor company known for its state-of-the-art analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This operational amplifier is part of the AD8092 family and is packaged in an 8-lead SOIC (Small Outline Integrated Circuit) form factor, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Wide Bandwidth: The AD8092ARZ boasts a bandwidth of 300 MHz, which ensures high-speed performance suitable for video, telecommunications, and test equipment.
  • Low Power Consumption: With a low supply current of just 3.0 mA per amplifier, this device is ideal for power-sensitive applications.
  • Rail-to-Rail Output: The operational amplifier can drive the output to both the positive supply rail and ground, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: It is capable of operating from a single 3 V to 12 V power supply, providing design flexibility for various systems.
  • High Load Drive: Capable of driving a 500 Ω load to within 1 V of the rails, the AD8092ARZ is suitable for driving heavy loads with ease.
  • Fast Settling Time: The device features a fast settling time, making it an excellent choice for high-speed data acquisition and signal processing.

Applications

The AD8092ARZ is versatile enough to be used in multiple applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Video amplifiers
  • Test equipment
  • Telecommunications
  • Active filters

Quality and Reliability

Analog Devices Inc. is committed to high standards of quality and reliability, and the AD8092ARZ is no exception. Its robust performance and durable design make it a reliable choice for engineers and product developers seeking a high-quality operational amplifier that can meet the demands of modern electronic systems.

Ordering Information

The AD8092ARZ is available in an 8-lead SOIC package and can be ordered through Analog Devices' distribution network. For detailed specifications, technical documents, and support resources, customers can visit the Analog Devices website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0106 $52.1378
31+ $3.2908 $102.0148
48+ $3.1880 $153.0240
65+ $3.0851 $200.5315
84+ $2.9823 $250.5132
113+ $2.6738 $302.1394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess