EN
  • EN
  • DE

AD8038AKSZ-R2

Part No AD8038AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 1 Circuit - SC-70-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name AD8038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8038AKSZ-R2TR, AD8038AKSZ-R2DKR, AD8038AKSZ-R2CT, AD8038AKSZ-R2-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859704-AD8038AKSZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8038AKSZ-R2 CAD Model

Description

Analog Devices Inc. AD8038AKSZ-R2: High-Performance Voltage Feedback Amplifier

The AD8038AKSZ-R2 from Analog Devices Inc. is a high-performance, low-power voltage feedback amplifier that boasts a wide bandwidth and fast settling time. This component is designed for applications that demand high speed and low distortion, making it an ideal choice for a variety of signal processing tasks.

Key Features

  • Wide Bandwidth: The AD8038AKSZ-R2 offers a bandwidth of 350 MHz, allowing it to handle high-speed signals with ease. This makes it suitable for video processing, A/D driver amplifiers, and high-speed filters.
  • Fast Settling Time: With a settling time of just 22 ns to 0.1%, this amplifier can quickly respond to changes in input, crucial for high-speed data acquisition and tracking systems.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8038AKSZ-R2 is designed for low power consumption, with a supply current of just 6.5 mA per amplifier. This feature is particularly beneficial for portable and battery-powered applications.
  • Low Distortion: The device offers low harmonic distortion, which is essential for maintaining signal integrity in high-fidelity audio systems and precision instrumentation.
  • Flexible Power Supply: It can operate with a dual supply voltage ranging from ±2.7 V to ±6 V or a single supply voltage from 5 V to 12 V, providing versatility in different circuit designs.
  • Compact Packaging: The AD8038AKSZ-R2 is available in a compact 6-lead SC-70 package, saving valuable board space in dense electronic designs.

Applications

The AD8038AKSZ-R2 is well-suited for a variety of applications, including:

  • High-speed ADC/DAC buffers
  • Video and communication systems
  • Active filters and amplifiers
  • Portable and battery-powered devices
  • Test and measurement equipment

With its combination of speed, power efficiency, and versatility, the AD8038AKSZ-R2 from Analog Devices Inc. is an excellent choice for designers looking to improve the performance of their high-speed signal processing circuits. Its small footprint and robust feature set ensure it can be integrated into a wide array of electronic products, delivering reliability and precision in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8911 $50.5843
28+ $3.6448 $102.0544
43+ $3.5217 $151.4331
62+ $3.2754 $203.0748
80+ $3.1523 $252.1840
100+ $3.0292 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess