EN
  • EN
  • DE

AD8028ARMZ

Part No AD8028ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Distortion, High Speed Rail-to-Rail Input/Output Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 100 V/μs
-3db Bandwidth 190MHz
Current - Input Bias 4μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1138132-AD8028ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8028
Introduction Date November 18, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8028ARMZ CAD Model

Description

Product Overview: AD8028ARMZ by Analog Devices Inc.

The AD8028ARMZ is a high-performance, low-power voltage feedback amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision amplifier is part of Analog Devices' extensive range of operational amplifiers (op-amps) that cater to a wide array of applications, from industrial and automotive systems to medical devices and communication infrastructure.

Key Features

  • High-Speed Performance: The AD8028ARMZ offers a high slew rate and bandwidth, which makes it ideal for applications requiring fast and accurate signal processing.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: It is designed to operate with a low supply current, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Supply Voltage Range: The device can operate from a wide range of supply voltages, providing flexibility in various circuit designs and applications.
  • Stable Over Temperature: The AD8028ARMZ maintains its performance characteristics across a broad temperature range, ensuring reliable operation in diverse environments.
  • Rail-to-Rail Output: This feature allows the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.

Applications

The versatility of the AD8028ARMZ makes it a prime choice for numerous applications, including:

  • Data acquisition systems
  • Active filters
  • Photodiode amplification
  • Medical instrumentation
  • Audio and video signal processing
  • Driver for analog-to-digital converters (ADCs)

Package and Quality

The AD8028ARMZ comes in a compact MSOP (Mini Small Outline Package) that is conducive to space-constrained applications. Analog Devices Inc. is committed to providing high-quality products, and this amplifier is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency.

Whether you're designing a high-speed communication system or a precision measurement instrument, the AD8028ARMZ by Analog Devices Inc. offers a combination of speed, accuracy, and low power consumption that can enhance your product's performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0560 $56.3920
16+ $6.6101 $105.7616
24+ $6.4035 $153.6840
33+ $6.1970 $204.5010
42+ $5.9904 $251.5968
56+ $5.3707 $300.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,775 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess