EN
  • EN
  • DE

AD8022ARMZ-REEL

Part No AD8022ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Speed, Low Noise Op Amp | IC OPAMP VFB 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Slew Rate 50V/μs
-3db Bandwidth 130MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Supply Current 4mA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 4.5V ~ 26V, ±2.25V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8022
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138126-AD8022ARMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8022ARMZ-REEL CAD Model

Description

AD8022ARMZ-REEL: A High-Speed, Low-Distortion Operational Amplifier

The AD8022ARMZ-REEL from Analog Devices Inc. is a dual, high-speed, low-distortion operational amplifier that offers a blend of performance specifications ideal for a wide range of applications. This operational amplifier is packaged in a compact MSOP-8 (Mini Small Outline Package) and is part of a reel, making it suitable for automated assembly processes and high-volume production.

Key Features

  • High-Speed Performance: The AD8022ARMZ-REEL boasts a high slew rate and fast settling time, ensuring rapid response in time-critical applications.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for high-fidelity audio applications and signal conditioning for high-quality data acquisition.
  • Wide Bandwidth: A wide bandwidth makes this device suitable for video processing, high-speed filters, and other applications requiring a broad frequency response.
  • Low Noise: The low noise characteristics minimize signal corruption, making it ideal for sensitive instrumentation and audio applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power supply specifications and system designs.
  • Output Swing: Rail-to-rail output swing enhances the dynamic range, especially useful in single-supply operations.

Applications

The AD8022ARMZ-REEL is versatile and can be used in several applications:

  • High-Performance Audio
  • ADC/DAC Buffering
  • Active Filters
  • Test and Measurement Equipment
  • Video and RF Signal Processing
  • Medical Imaging Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8022ARMZ-REEL is no exception. This operational amplifier is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

Ordering Information

The AD8022ARMZ-REEL is available for order in a reel, facilitating bulk purchases and streamlined manufacturing integration. For detailed specifications and ordering options, customers should consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess