EN
  • EN
  • DE

AD8017ARZ

Part No AD8017ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 160MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1600 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 16μA
Voltage - Input Offset 1.8mV
Operating Supply Current 7mA
Channel Output Current 270mA
Supply Voltage - Operating 4.4 V to 12 V, ±2.2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008303-AD8017ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8017ARZ CAD Model

Description

Product Overview: AD8017ARZ by Analog Devices Inc.

The AD8017ARZ is a high-performance, dual current feedback operational amplifier designed and manufactured by Analog Devices Inc., a leading global semiconductor company renowned for its precision engineering and innovative design. This operational amplifier is well-suited for a wide range of applications, including telecommunications, video processing, and high-speed signal conditioning.

Key Features:

  • High Output Current: The AD8017ARZ is capable of delivering an impressive output current of up to 230 mA, making it suitable for driving heavy loads with ease.
  • Wide Bandwidth: It features a wide bandwidth of 250 MHz at a gain of +2, ensuring high-speed performance and fast settling times for demanding applications.
  • Low Distortion: With its low harmonic distortion, the AD8017ARZ is ideal for applications that require high fidelity and precision, such as high-quality audio and video systems.
  • Flexible Power Supply: This operational amplifier can operate with a power supply range from ±5 V to ±15 V, providing versatility in various circuit designs.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.

Applications:

  • Telecommunication Systems
  • Cable Modems
  • Video Amplifiers
  • ADC/DAC Buffers
  • Active Filters
  • Test Equipment

Package and Quality:

The AD8017ARZ comes in a robust SOIC-8 package, ensuring a compact footprint while providing excellent thermal performance. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception. It undergoes rigorous testing and quality control measures to guarantee reliability and performance in the field.

Conclusion:

With its combination of high output current, wide bandwidth, low distortion, and flexible power supply options, the AD8017ARZ operational amplifier from Analog Devices Inc. is an excellent choice for professionals seeking a high-performance solution in their electronic designs. Its robust feature set and versatile applications make it a valuable component in any high-speed signal processing environment.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4096 $51.1440
36+ $2.7977 $100.7172
56+ $2.7102 $151.7712
77+ $2.6228 $201.9556
99+ $2.5354 $251.0046
132+ $2.2731 $300.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess