EN
  • EN
  • DE

AD8016ARE-EVAL

Part No AD8016ARE-EVAL
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD8016ARE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Interface, Line Driver, xDSL
Utilized IC / Part AD8016ARE
Supplied Contents Board(s)
Win Source Part Number 767538-AD8016ARE-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8016
Introduction Date October 15, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8016ARE-EVAL CAD Model

Description

AD8016ARE-EVAL Evaluation Board by Analog Devices Inc.

The AD8016ARE-EVAL is a comprehensive evaluation board designed for testing and assessing the capabilities of the AD8016, a high-performance differential driver and receiver from Analog Devices Inc. This evaluation board is an essential tool for engineers and designers who wish to explore the features, functionality, and applications of the AD8016 integrated circuit in their projects.

Key Features:

  • High-Speed Differential Driver and Receiver: The AD8016ARE-EVAL showcases the AD8016's ability to function as both a differential driver and receiver, making it ideal for high-speed data transmission applications.
  • Flexible Power Supply Options: The board is designed to accommodate a wide range of power supplies, ensuring compatibility with various system requirements and simplifying the evaluation process.
  • Easy-to-Use Interface: With user-friendly connectors and clear labeling, the evaluation board is designed for a straightforward setup and testing experience.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to facilitate the effective use of the evaluation board.
  • Robust Design: The AD8016ARE-EVAL is built with durability in mind, ensuring reliable performance during extensive testing and analysis.

Applications:

The AD8016 integrated circuit is well-suited for a range of applications that require high-speed data communication and signal integrity. Some of the typical applications include:

  • Cable modems
  • xDSL line drivers
  • Powerline networking
  • Twisted-pair line drivers
  • Video transmission systems

Technical Specifications:

The AD8016ARE-EVAL evaluation board is designed to match the technical specifications of the AD8016 IC, which includes:

  • Wide bandwidth and high slew rate for fast signal processing
  • Low distortion and noise characteristics for high-fidelity signal transmission
  • Programmable output current levels to suit various load conditions

For engineers and designers looking to harness the power of the AD8016 for their high-speed communication needs, the AD8016ARE-EVAL evaluation board from Analog Devices Inc. provides an indispensable platform for development and testing.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess