EN
  • EN
  • DE

AD8010AR

Part No AD8010AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / Current Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 800V/µs
-3db Bandwidth 230 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 5 mV
Current - Supply 15.5mA
Current - Output / Channel 200 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8010
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38721-AD8010AR
Ultra Librarian 3D Model Ultra Librarian AD8010AR CAD Model

Description

AD8010AR High-Speed Operational Amplifier

The AD8010AR is a high-performance, single-supply operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This operational amplifier stands out due to its exceptional speed and wide bandwidth, making it an ideal choice for a variety of demanding applications.

Key Features:

  • High Speed: The AD8010AR boasts a slew rate of 1000 V/µs, ensuring rapid response times in high-speed signal processing tasks.
  • Wide Bandwidth: With a 300 MHz bandwidth at a gain of +2, this op-amp can handle high-frequency signals with ease, making it suitable for video, RF, and IF applications.
  • Single Supply Operation: Engineered for single supply operation, the AD8010AR operates at a voltage range of 5 V to 12 V, providing design flexibility and compatibility with a variety of systems.
  • Low Distortion: It offers low harmonic distortion, which is critical for maintaining signal integrity in audio and communication systems.
  • Output Current: Capable of delivering an output current of up to 50 mA, this op-amp can drive a wide range of loads.
  • Settling Time: The device features a fast settling time, which is essential for high-speed data acquisition and control systems.

Applications:

The AD8010AR is versatile and can be used in a variety of applications, including:

  • Cable drivers
  • Video and audio processing equipment
  • Test and measurement instruments
  • High-speed data acquisition systems
  • Communication infrastructure
  • Medical imaging systems

With its robust design, the AD8010AR ensures reliable performance in environments where high-speed and precision are paramount. Its compact SOIC package allows for easy integration into existing designs, reducing the need for extensive redesigns. Whether you're developing cutting-edge video equipment, high-fidelity audio systems, or sophisticated communication networks, the AD8010AR from Analog Devices Inc. provides the speed, accuracy, and reliability needed to achieve superior performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3627 $57.4508
9+ $11.7848 $106.0632
14+ $11.4166 $159.8324
19+ $11.0483 $209.9177
24+ $10.6800 $256.3200
32+ $9.5752 $306.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess