EN
  • EN
  • DE

AD8002AR-REEL

Part No AD8002AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual 600 MHz, 50 mW Current Feedback Amplifier / Op Amp Dual High Speed Amplifier ±6V/12V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171918-AD8002AR-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8002
Introduction Date August 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8002AR-REEL CAD Model

Description

AD8002AR-REEL: High-Performance Dual Current Feedback Operational Amplifier

The AD8002AR-REEL from Analog Devices Inc. is a state-of-the-art dual current feedback operational amplifier that offers a blend of high speed, low noise, and low distortion, making it an ideal choice for a wide range of applications. This operational amplifier is part of the REEL packaging series, indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

Key Features:

  • High-Speed Performance: The AD8002AR-REEL boasts a 600 MHz bandwidth which ensures high-speed signal processing capabilities. This feature makes it perfect for video and high-speed signal processing applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 20 MHz, this amplifier demonstrates excellent signal fidelity, minimizing signal degradation in high-performance systems.
  • Low Noise: The device exhibits a low noise figure of 2.7 nV/√Hz at 10 kHz, which is critical for applications requiring a clean signal amplification, such as medical imaging and professional audio equipment.
  • High Output Current: The AD8002AR-REEL can deliver an output current of 50 mA, which is beneficial for driving heavy loads or for applications requiring high output drive capability.
  • Wide Supply Voltage Range: It operates from a ±2.5 V to ±6 V supply, providing designers with flexibility in various circuit configurations.
  • Low Power Consumption: Despite its high-speed performance, the AD8002AR-REEL maintains a low power consumption, making it suitable for portable and battery-powered applications.

Applications:

The AD8002AR-REEL's versatile features make it an excellent choice for a variety of applications, including:

  • Professional Video Equipment
  • Cable Drivers
  • Test and Measurement Instruments
  • A/D Driver Amplifiers
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Communications

With its impressive mix of speed, low noise, and precision, the AD8002AR-REEL from Analog Devices Inc. is engineered to meet the rigorous demands of high-performance signal processing applications. Its dual-channel configuration and robust packaging make it a practical and reliable choice for designers looking to optimize their systems for speed and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3151 $57.2604
9+ $11.7457 $105.7113
14+ $11.3787 $159.3018
19+ $11.0116 $209.2204
24+ $10.6446 $255.4704
32+ $9.5434 $305.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,529 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess