EN
  • EN
  • DE

AD7994BRUZ-1REEL

Part No AD7994BRUZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP / 4-Channel, 10- and 12-Bit ADCs with I2C Compatible Interface in 16-Lead TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 188k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series AD7994
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809147-AD7994BRUZ-1REEL
Ultra Librarian 3D Model Ultra Librarian AD7994BRUZ-1REEL CAD Model

Description

AD7994BRUZ-1REEL - Analog Devices Inc.

The AD7994BRUZ-1REEL is a precision, low power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in high-performance semiconductors for signal processing applications. This ADC is part of the AD799x family, which is known for its compact size, high-speed performance, and exceptional accuracy, making it an ideal choice for a wide range of data acquisition systems and monitoring applications.

This particular model comes in a convenient surface-mount package on a 7-inch reel, designed for automated assembly processes. The AD7994BRUZ-1REEL features four single-ended inputs with a sequencer, enabling it to monitor multiple channels. It is capable of operating with a single 2.7V to 5.5V power supply, which makes it suitable for both portable and fixed equipment where power efficiency is critical.

One of the key attributes of the AD7994BRUZ-1REEL is its I²C-compatible serial interface, which supports standard, fast, and high-speed modes. The I²C interface facilitates easy integration with microcontrollers and DSPs, allowing for efficient communication and system design simplification. The ADC also offers a fast conversion rate of up to 188 kSPS, providing rapid data acquisition for real-time analysis.

The device includes a number of features that enhance its performance and versatility. It has an automatic shutdown function which significantly reduces power consumption when the ADC is not in active conversion. Additionally, the AD7994BRUZ-1REEL contains a programmable limit register for each channel, providing an alert function when a preset threshold is exceeded, which is critical for applications that require immediate response to changing conditions.

Designed with reliability in mind, the AD7994BRUZ-1REEL is specified over the extended industrial temperature range of -40°C to +125°C. Its robust design ensures stable operation in harsh environments, making it an excellent choice for industrial control systems, medical equipment, and any other application where precision and durability are paramount.

Overall, the AD7994BRUZ-1REEL by Analog Devices Inc. is a versatile, high-accuracy ADC solution that offers designers a balance of speed, power efficiency, and performance for their data acquisition needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4486 $53.7944
10+ $11.0348 $110.3480
15+ $10.6900 $160.3500
20+ $10.3451 $206.9020
25+ $10.0003 $250.0075
34+ $8.9658 $304.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess