EN
  • EN
  • DE

AD7993BRUZ-1REEL

Part No AD7993BRUZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CHAN I2C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 188k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 143840-AD7993BRUZ-1REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7993BRUZ-1REEL CAD Model

Description

Product Overview: AD7993BRUZ-1REEL by Analog Devices Inc.

The AD7993BRUZ-1REEL is a high-performance, 4-channel, 10-bit analog-to-digital converter (ADC) with an I2C-compatible interface, brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed for applications where space and power efficiency are critical, making it an ideal choice for portable or battery-powered devices.

Featuring a compact TSSOP-16 package, the AD7993BRUZ-1REEL is part of a product reel, ensuring ease of integration into automated manufacturing processes. This ADC operates from a single 2.7 V to 5.5 V power supply, making it versatile for various system designs. The device also boasts a low power consumption of just 1 mA during normal operation and a 1 µA current requirement in shutdown mode, which significantly extends battery life in portable applications.

The AD7993BRUZ-1REEL offers four single-ended inputs, which are multiplexed into a sample-and-hold amplifier. The onboard 2.048 V reference voltage and the ability to work with an external reference provide flexibility in input range selection. The high-speed I2C-compatible serial interface supports standard, fast, and high-speed modes, allowing for easy communication with microcontrollers or digital systems.

With its fast conversion rate of up to 188.9 kSPS (kilo-samples per second), the AD7993BRUZ-1REEL is well-suited for real-time data acquisition. Applications that can benefit from this ADC include battery-powered devices, data acquisition systems, medical instruments, consumer electronics, and industrial control systems.

Key features of the AD7993BRUZ-1REEL include:

  • 4-channel, 10-bit resolution ADC
  • Low power consumption: 1 mA in normal operation, 1 µA in shutdown mode
  • Single 2.7 V to 5.5 V power supply
  • High conversion rate: up to 188.9 kSPS
  • On-chip 2.048 V reference voltage
  • I2C-compatible serial interface
  • Automatic shutdown feature to conserve power

Overall, the AD7993BRUZ-1REEL from Analog Devices Inc. provides a compact, efficient, and precise ADC solution that meets the needs of a wide range of applications, delivering performance and reliability in a small form factor.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2799 $54.8397
7+ $14.9989 $104.9923
11+ $14.5302 $159.8322
15+ $14.0615 $210.9225
19+ $13.5928 $258.2632
25+ $12.1866 $304.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess