The AD7988-1BCPZ-RL, from Analog Devices Inc., is a high-performance, 16-bit successive approximation analog-to-digital converter (ADC) that offers a compact and efficient solution for a wide range of applications requiring high-resolution and low-power consumption. This ADC is part of the PulSAR® family and is well-suited for battery-powered devices, data acquisition systems, medical instruments, and industrial control systems.
Key Features
- Resolution: 16-bit resolution provides high accuracy for precise measurements.
- Sampling Rate: Offers a throughput rate of up to 100 kSPS (kilo-samples per second), enabling fast data acquisition.
- Low Power Consumption: Designed for power-sensitive applications, it features a typical operating current of only 7 μA at 10 kSPS.
- Input Voltage Range: Accepts a wide analog input range of 0 V to VREF, with VREF up to 5 V.
- Interface: Features a serial peripheral interface (SPI) that ensures easy integration with most microcontrollers and digital systems.
- Package: Comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
Applications
- Battery-powered equipment
- Data acquisition systems
- Medical instruments such as ECG and blood pressure monitors
- Industrial process controls
- Portable instrumentation
Additional Information
The AD7988-1BCPZ-RL ADC operates over a wide temperature range and offers features like a power-down mode, which further reduces power consumption when the device is not in use. Its high level of integration and performance, along with the reliability and technical support from Analog Devices Inc., make it an excellent choice for precision data conversion in both portable and stationary applications.
For detailed technical specifications, application notes, and support resources, please refer to the manufacturer's official documentation and product datasheets.